Vishay Precision Group POT 500 OHM 1/4"""" SQ CERM MT T63XB501KT20

Description
POT 500ohm 1/4"""" SQ CERM MT
Request a Quote Datasheet
Description
POT 500ohm 1/4"""" SQ CERM MT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
POT 500 OHM 1/4
Anaheim, CA, United States
POT 500 OHM 1/4"""" SQ CERM MT
T63XB501KT20
POT 500 OHM 1/4"""" SQ CERM MT T63XB501KT20
POT 500ohm 1/4"""" SQ CERM MT

POT 500ohm 1/4"""" SQ CERM MT

Supplier's Site
Trimmer Potentiometers - T63XB-500-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
T63XB-500-ND
Trimmer Potentiometers T63XB-500-ND
500 Ohms 0.25W, 1/4W PC Pins Through Hole Trimmer Potentiometer Cermet 15 Turn Side Adjustment

500 Ohms 0.25W, 1/4W PC Pins Through Hole Trimmer Potentiometer Cermet 15 Turn Side Adjustment

Buy Now Datasheet
Trimmer, Potentiometer, 500 Ohm 15Turn Through Hole; Trimpot Type Vishay - 70M6876 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Potentiometer, 500 Ohm 15Turn Through Hole; Trimpot Type Vishay
70M6876
Trimmer, Potentiometer, 500 Ohm 15Turn Through Hole; Trimpot Type Vishay 70M6876
TRIMMER, POTENTIOMETER, 500 OHM 15TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:500ohm; Potentiometer Mounting:Through Hole; No. of Turns:15Turns; Product Width:5mmRoHS Compliant: Yes

TRIMMER, POTENTIOMETER, 500 OHM 15TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:500ohm; Potentiometer Mounting:Through Hole; No. of Turns:15Turns; Product Width:5mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors
Product Number T63XB501KT20 T63XB-500-ND 70M6876
Product Name POT 500 OHM 1/4"""" SQ CERM MT Trimmer Potentiometers Trimmer, Potentiometer, 500 Ohm 15Turn Through Hole; Trimpot Type Vishay
Technology / Construction Cermet Cermet Cermet
Resistance Range 500 ohms 500 ohms
Mounting / Packaging ThroughHole ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
High Power, Metal Clad, Wire-Wound Resistor Assembly - HRA - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers