Vishay Precision Group POT 20K OHM 1/4"""" SQ CERM MT T63XB203KT20

Description
POT 20Kohm 1/4"""" SQ CERM MT
Request a Quote Datasheet
Description
POT 20Kohm 1/4"""" SQ CERM MT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
POT 20K OHM 1/4
Anaheim, CA, United States
POT 20K OHM 1/4"""" SQ CERM MT
T63XB203KT20
POT 20K OHM 1/4"""" SQ CERM MT T63XB203KT20
POT 20Kohm 1/4"""" SQ CERM MT

POT 20Kohm 1/4"""" SQ CERM MT

Supplier's Site
Trimmer Potentiometers - T63XB-20K-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
T63XB-20K-ND
Trimmer Potentiometers T63XB-20K-ND
20 kOhms 0.25W, 1/4W PC Pins Through Hole Trimmer Potentiometer Cermet 15 Turn Side Adjustment

20 kOhms 0.25W, 1/4W PC Pins Through Hole Trimmer Potentiometer Cermet 15 Turn Side Adjustment

Buy Now Datasheet
Trimmer, Potentiometer, 20Kohm 15Turn Thru Hole; Trimpot Type Vishay - 70M6859 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Potentiometer, 20Kohm 15Turn Thru Hole; Trimpot Type Vishay
70M6859
Trimmer, Potentiometer, 20Kohm 15Turn Thru Hole; Trimpot Type Vishay 70M6859
TRIMMER, POTENTIOMETER, 20KOHM 15TURN THRU HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:20kohm; Potentiometer Mounting:Through Hole; No. of Turns:15Turns; Power Rating:250mW RoHS Compliant: Yes

TRIMMER, POTENTIOMETER, 20KOHM 15TURN THRU HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:20kohm; Potentiometer Mounting:Through Hole; No. of Turns:15Turns; Power Rating:250mW RoHS Compliant: Yes

Supplier's Site Datasheet
Trimmer, Pot, 20K, 15Turn, Thd; Track Resistance Vishay - 34M8894 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Pot, 20K, 15Turn, Thd; Track Resistance Vishay
34M8894
Trimmer, Pot, 20K, 15Turn, Thd; Track Resistance Vishay 34M8894
TRIMMER, POT, 20K, 15TURN, THD; Track Resistance:20kohm; No. of Turns:15Turns; Potentiometer Mounting:Through Hole; Product Range:T63 Series; Power Rating:250mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; RoHS Compliant: Yes

TRIMMER, POT, 20K, 15TURN, THD; Track Resistance:20kohm; No. of Turns:15Turns; Potentiometer Mounting:Through Hole; Product Range:T63 Series; Power Rating:250mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number T63XB203KT20 T63XB-20K-ND 70M6859 34M8894
Product Name POT 20K OHM 1/4"""" SQ CERM MT Trimmer Potentiometers Trimmer, Potentiometer, 20Kohm 15Turn Thru Hole; Trimpot Type Vishay Trimmer, Pot, 20K, 15Turn, Thd; Track Resistance Vishay
Technology / Construction Cermet Cermet Cermet
Resistance Range 20000 ohms
Mounting / Packaging ThroughHole ThroughHole ThroughHole
Potentiometer Type Standard Potentiometer; Trimmer
Tolerance 10 +/- % 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.0003 OHM 10W Resistor - 52-BVE-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 3.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614885-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 430000 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers