Vishay Precision Group POT 2.0K OHM 1/4"""" SQ CERM MT T63XB202KT20

Description
POT 2.0Kohm 1/4"""" SQ CERM MT
Request a Quote Datasheet
Description
POT 2.0Kohm 1/4"""" SQ CERM MT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
POT 2.0K OHM 1/4
Anaheim, CA, United States
POT 2.0K OHM 1/4"""" SQ CERM MT
T63XB202KT20
POT 2.0K OHM 1/4"""" SQ CERM MT T63XB202KT20
POT 2.0Kohm 1/4"""" SQ CERM MT

POT 2.0Kohm 1/4"""" SQ CERM MT

Supplier's Site
Trimmer Potentiometers - T63XB-2.0K-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
T63XB-2.0K-ND
Trimmer Potentiometers T63XB-2.0K-ND
2 kOhms 0.25W, 1/4W PC Pins Through Hole Trimmer Potentiometer Cermet 15 Turn Side Adjustment

2 kOhms 0.25W, 1/4W PC Pins Through Hole Trimmer Potentiometer Cermet 15 Turn Side Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 3747190 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
3747190
Trimmer Potentiometers 3747190
Vishay T63XB202KT20

Vishay T63XB202KT20

Supplier's Site
Trimmer Potentiometers - 3747190P - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
3747190P
Trimmer Potentiometers 3747190P
Vishay T63XB202KT20

Vishay T63XB202KT20

Supplier's Site
Trimmer Potentiometers - 1693147 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1693147
Trimmer Potentiometers 1693147
Vishay T63XB202KT20

Vishay T63XB202KT20

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey RS Components, Ltd. RS Components, Ltd.
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers
Product Number T63XB202KT20 T63XB-2.0K-ND 3747190 3747190P
Product Name POT 2.0K OHM 1/4"""" SQ CERM MT Trimmer Potentiometers Trimmer Potentiometers Trimmer Potentiometers
Technology / Construction Cermet Cermet
Resistance Range 2000 ohms 2000 ohms
Mounting / Packaging ThroughHole ThroughHole; Pin
Potentiometer Type Standard Potentiometer; Trimmer
Unlock Full Specs
to access all available technical data

Similar Products

F-12-6 Follower Arm Potentiometer - F-12-6 - Placid Industries
Specs
Resistance Range 500 ohms
View Details
Kit, potentiometer, 1K - K8590289A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Potentiometer Type Digital Potentiometer
View Details
Data Acquisition - Digital Potentiometers - AD5170BRM10 - Lingto Electronic Limited
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Potentiometer Type Standard Potentiometer; Digital Potentiometer
View Details
Roll Cladded Current Sensing Resistor - WAK (1206) - Isabellenhutte USA
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 5.00E-4 to 1.00E-3 ohms
Tolerance 1 to 5 +/- %
View Details