Vishay Precision Group POT 10K OHM 1/4"""" SQ CERM MT T63XB103KT20

Description
POT 10Kohm 1/4"""" SQ CERM MT
Request a Quote Datasheet
Description
POT 10Kohm 1/4"""" SQ CERM MT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
POT 10K OHM 1/4
Anaheim, CA, United States
POT 10K OHM 1/4"""" SQ CERM MT
T63XB103KT20
POT 10K OHM 1/4"""" SQ CERM MT T63XB103KT20
POT 10Kohm 1/4"""" SQ CERM MT

POT 10Kohm 1/4"""" SQ CERM MT

Supplier's Site
Trimmer Potentiometers - T63XB-10K-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
T63XB-10K-ND
Trimmer Potentiometers T63XB-10K-ND
10 kOhms 0.25W, 1/4W PC Pins Through Hole Trimmer Potentiometer Cermet 15 Turn Side Adjustment

10 kOhms 0.25W, 1/4W PC Pins Through Hole Trimmer Potentiometer Cermet 15 Turn Side Adjustment

Buy Now Datasheet
0.25W Resistor - 80-T63XB103KT20 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.25W Resistor
80-T63XB103KT20
0.25W Resistor 80-T63XB103KT20
Cermet Trimmer Resistor, 10kR, 0.25W, 15 Turn, PCB Mount Product overview: T63XB103KT20 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, Trimmer Potentiometers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-T63XB103KT20 can be used for catalog matching and distributor lookup.

Cermet Trimmer Resistor, 10kR, 0.25W, 15 Turn, PCB Mount Product overview: T63XB103KT20 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, Trimmer Potentiometers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-T63XB103KT20 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer Potentiometers - 3747213 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
3747213
Trimmer Potentiometers 3747213
Vishay T63XB103KT20

Vishay T63XB103KT20

Supplier's Site
Trimmer Potentiometers - 3747213P - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
3747213P
Trimmer Potentiometers 3747213P
Vishay T63XB103KT20

Vishay T63XB103KT20

Supplier's Site
Trimmer Potentiometers - 1679533 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1679533
Trimmer Potentiometers 1679533
Vishay T63XB103KT20

Vishay T63XB103KT20

Supplier's Site
Trimmer Potentiometer, 10Kohm 15Turn Through Hole; Trimpot Type Vishay - 70M6854 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer, 10Kohm 15Turn Through Hole; Trimpot Type Vishay
70M6854
Trimmer Potentiometer, 10Kohm 15Turn Through Hole; Trimpot Type Vishay 70M6854
TRIMMER POTENTIOMETER, 10KOHM 15TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:10kohm; Potentiometer Mounting:Through Hole; No. of Turns:15Turns; Power Rating:250mW RoHS Compliant: Yes

TRIMMER POTENTIOMETER, 10KOHM 15TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:10kohm; Potentiometer Mounting:Through Hole; No. of Turns:15Turns; Power Rating:250mW RoHS Compliant: Yes

Supplier's Site
Trimmer, Pot, 10K, 15Turn, Thd; Track Resistance Vishay - 26M4571 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Pot, 10K, 15Turn, Thd; Track Resistance Vishay
26M4571
Trimmer, Pot, 10K, 15Turn, Thd; Track Resistance Vishay 26M4571
TRIMMER, POT, 10K, 15TURN, THD; Track Resistance:10kohm; No. of Turns:15Turns; Potentiometer Mounting:Through Hole; Product Range:T63 Series; Power Rating:250mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; RoHS Compliant: Yes

TRIMMER, POT, 10K, 15TURN, THD; Track Resistance:10kohm; No. of Turns:15Turns; Potentiometer Mounting:Through Hole; Product Range:T63 Series; Power Rating:250mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number T63XB103KT20 T63XB-10K-ND 80-T63XB103KT20 3747213 3747213P 70M6854 26M4571
Product Name POT 10K OHM 1/4"""" SQ CERM MT Trimmer Potentiometers 0.25W Resistor Trimmer Potentiometers Trimmer Potentiometers Trimmer Potentiometer, 10Kohm 15Turn Through Hole; Trimpot Type Vishay Trimmer, Pot, 10K, 15Turn, Thd; Track Resistance Vishay
Technology / Construction Cermet Cermet CERMET Cermet
Resistance Range 10000 ohms 10000 ohms 10000 ohms
Mounting / Packaging ThroughHole ThroughHole; Pin ThroughHole ThroughHole
Potentiometer Type Standard Potentiometer; Trimmer
Tolerance 10 +/- % 10 +/- % 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 1445550 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R180JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details