Vishay Precision Group POT 1.0K OHM 1/4"""" SQ CERM MT T63XB102KT20

Description
POT 1.0Kohm 1/4"""" SQ CERM MT
Request a Quote Datasheet
Description
POT 1.0Kohm 1/4"""" SQ CERM MT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
POT 1.0K OHM 1/4
Anaheim, CA, United States
POT 1.0K OHM 1/4"""" SQ CERM MT
T63XB102KT20
POT 1.0K OHM 1/4"""" SQ CERM MT T63XB102KT20
POT 1.0Kohm 1/4"""" SQ CERM MT

POT 1.0Kohm 1/4"""" SQ CERM MT

Supplier's Site
Trimmer Potentiometers - 3747184 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
3747184
Trimmer Potentiometers 3747184
Vishay T63XB102KT20

Vishay T63XB102KT20

Supplier's Site
Trimmer Potentiometers - 3747184P - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
3747184P
Trimmer Potentiometers 3747184P
Vishay T63XB102KT20

Vishay T63XB102KT20

Supplier's Site
Trimmer Potentiometers - 1679531 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1679531
Trimmer Potentiometers 1679531
Vishay T63XB102KT20

Vishay T63XB102KT20

Supplier's Site
0.25W Resistor - 80-T63XB102KT20 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.25W Resistor
80-T63XB102KT20
0.25W Resistor 80-T63XB102KT20
Cermet Trimmer Resistor, 1kR, 0.25W, 15 Turn, PCB Mount Product overview: T63XB102KT20 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, Trimmer Potentiometers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-T63XB102KT20 can be used for catalog matching and distributor lookup.

Cermet Trimmer Resistor, 1kR, 0.25W, 15 Turn, PCB Mount Product overview: T63XB102KT20 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, Trimmer Potentiometers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-T63XB102KT20 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer Potentiometers - T63XB-1.0K-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
T63XB-1.0K-ND
Trimmer Potentiometers T63XB-1.0K-ND
1 kOhms 0.25W, 1/4W PC Pins Through Hole Trimmer Potentiometer Cermet 15 Turn Side Adjustment

1 kOhms 0.25W, 1/4W PC Pins Through Hole Trimmer Potentiometer Cermet 15 Turn Side Adjustment

Buy Now Datasheet
Trimmer, Potentiometer, 1Kohm 15Turn Thru Hole; Trimpot Type Vishay - 70M6853 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Potentiometer, 1Kohm 15Turn Thru Hole; Trimpot Type Vishay
70M6853
Trimmer, Potentiometer, 1Kohm 15Turn Thru Hole; Trimpot Type Vishay 70M6853
TRIMMER, POTENTIOMETER, 1KOHM 15TURN THRU HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:1kohm; Potentiometer Mounting:Through Hole; No. of Turns:15Turns; Power Rating:250mW RoHS Compliant: Yes

TRIMMER, POTENTIOMETER, 1KOHM 15TURN THRU HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:1kohm; Potentiometer Mounting:Through Hole; No. of Turns:15Turns; Power Rating:250mW RoHS Compliant: Yes

Supplier's Site
Trimmer, Pot, 1K, 15Turn, Thd; Track Resistance Vishay - 26M4569 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Pot, 1K, 15Turn, Thd; Track Resistance Vishay
26M4569
Trimmer, Pot, 1K, 15Turn, Thd; Track Resistance Vishay 26M4569
TRIMMER, POT, 1K, 15TURN, THD; Track Resistance:1kohm; No. of Turns:15Turns; Potentiometer Mounting:Through Hole; Product Range:T63 Series; Power Rating:250mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; RoHS Compliant: Yes

TRIMMER, POT, 1K, 15TURN, THD; Track Resistance:1kohm; No. of Turns:15Turns; Potentiometer Mounting:Through Hole; Product Range:T63 Series; Power Rating:250mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Trimmer Potentiometers - T63XB102KT20 - ODG (Origin Data Global)
Shenzhen, China
Trimmer Potentiometers
T63XB102KT20
Trimmer Potentiometers T63XB102KT20
TRIMMER 1K OHM 0.25W PC PIN SIDE

TRIMMER 1K OHM 0.25W PC PIN SIDE

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Potentiometers, Rheostats, and Trimmers Resistors Resistors Potentiometers, Rheostats, and Trimmers
Product Number T63XB102KT20 3747184 3747184P 80-T63XB102KT20 T63XB-1.0K-ND 70M6853 26M4569 T63XB102KT20
Product Name POT 1.0K OHM 1/4"""" SQ CERM MT Trimmer Potentiometers Trimmer Potentiometers 0.25W Resistor Trimmer Potentiometers Trimmer, Potentiometer, 1Kohm 15Turn Thru Hole; Trimpot Type Vishay Trimmer, Pot, 1K, 15Turn, Thd; Track Resistance Vishay Trimmer Potentiometers
Technology / Construction Cermet CERMET Cermet Cermet Cermet
Resistance Range 1000 ohms 1000 ohms 1000 ohms 1000 ohms
Mounting / Packaging ThroughHole; Pin ThroughHole ThroughHole ThroughHole ThroughHole; Through Hole
Configuration Multiturn Multiturn Single Resistor Single Resistor Multiturn
Standards and Certifications RoHS RoHS RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details