VISHAY PRECISION GROUP
T5Y103KB41 -- T5 Y 10K 10% BO E3 / BOX VISHAY
Vishay Precision Group
T5 Y 10K 10% Bo E3 / Box Vishay
T5Y103KB41
Description
T5 Y 10K 10% BO e3 / BOX
Description
T5 Y 10K 10% BO e3 / BOX
Suppliers
T5 Y 10K 10% Bo E3 / Box Vishay
44P1047
Supplier's Site
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
44P1047 |
|
Product Name
|
T5 Y 10K 10% Bo E3 / Box Vishay |
|
Configuration
|
Single Resistor
|
Unlock Full Specs
to access all available technical data
Similar Products
Mounting / Packaging
ThroughHole
Resistance Range
2.2 ohms
Tolerance
5 +/- %
View Details
2 suppliers
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Operating Temperature
-32 to 16 C (-25 to 60 F)
View Details