Vishay Intertechnology, Inc. Tantalum - Polymer Capacitors T59EE477M016C0025

Description
470µF Molded Tantalum Polymer Capacitor 16V 2917 (7343 Metric) 25mOhm @ 100kHz
Request a Quote Datasheet
Description
470µF Molded Tantalum Polymer Capacitor 16V 2917 (7343 Metric) 25mOhm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum - Polymer Capacitors - 718-2215-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
718-2215-6-ND
Tantalum - Polymer Capacitors 718-2215-6-ND
470µF Molded Tantalum Polymer Capacitor 16V 2917 (7343 Metric) 25mOhm @ 100kHz

470µF Molded Tantalum Polymer Capacitor 16V 2917 (7343 Metric) 25mOhm @ 100kHz

Buy Now Datasheet
Tantalum - Polymer Capacitors - 718-2215-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
718-2215-2-ND
Tantalum - Polymer Capacitors 718-2215-2-ND
470µF Molded Tantalum Polymer Capacitor 16V 2917 (7343 Metric) 25mOhm @ 100kHz

470µF Molded Tantalum Polymer Capacitor 16V 2917 (7343 Metric) 25mOhm @ 100kHz

Buy Now Datasheet
Tantalum - Polymer Capacitors - 718-2215-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
718-2215-1-ND
Tantalum - Polymer Capacitors 718-2215-1-ND
470µF Molded Tantalum Polymer Capacitor 16V 2917 (7343 Metric) 25mOhm @ 100kHz

470µF Molded Tantalum Polymer Capacitor 16V 2917 (7343 Metric) 25mOhm @ 100kHz

Buy Now Datasheet
Singapore, Singapore
470uF Capacitor
70-T59EE477M016C0025
470uF Capacitor 70-T59EE477M016C0025
Tantalum Capacitors - Polymer 470uF 16volts 20% 25mohms maxESR Product overview: T59EE477M016C0025 from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470uF, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-T59EE477M016C0025 can be used for catalog matching and distributor lookup.

Tantalum Capacitors - Polymer 470uF 16volts 20% 25mohms maxESR Product overview: T59EE477M016C0025 from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470uF, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-T59EE477M016C0025 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors- Tantalum - Polymer Capacitors -  - Win Source Electronics
Laguna Hills, CA, United States
Capacitors- Tantalum - Polymer Capacitors
Capacitors- Tantalum - Polymer Capacitors
Manufacturer: Vishay Polytech Category: Capacitors- Tantalum - Polymer Capacitors Product Status: Active Capacitance: 470 µF Tolerance: ±20% Voltage - Rated: 16 V Type: Molded Operating Temperature: -55°C ~ 105°C Lifetime @ Temp.: 2000 Hrs @ 105°C

Manufacturer: Vishay Polytech
Category: Capacitors- Tantalum - Polymer Capacitors
Product Status: Active
Capacitance: 470 µF
Tolerance: ±20%
Voltage - Rated: 16 V
Type: Molded
Operating Temperature: -55°C ~ 105°C
Lifetime @ Temp.: 2000 Hrs @ 105°C

Buy Now Datasheet
Cap, 470Uf, 16V, Tant, Polymer, Case Ee; Capacitance Vishay - 99Y8690 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 470Uf, 16V, Tant, Polymer, Case Ee; Capacitance Vishay
99Y8690
Cap, 470Uf, 16V, Tant, Polymer, Case Ee; Capacitance Vishay 99Y8690
CAP, 470UF, 16V, TANT, POLYMER, CASE EE; Capacitance:470µF; Capacitance Tolerance:± 20%; Voltage(DC):16V; Manufacturer Size Code:EE; ESR:0.025ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Product Width:4.3mmRoHS Compliant: Yes

CAP, 470UF, 16V, TANT, POLYMER, CASE EE; Capacitance:470µF; Capacitance Tolerance:± 20%; Voltage(DC):16V; Manufacturer Size Code:EE; ESR:0.025ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Product Width:4.3mmRoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 470Uf, 16V, Tant, Polymer, Case Ee; Capacitance Vishay - 81AH8638 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 470Uf, 16V, Tant, Polymer, Case Ee; Capacitance Vishay
81AH8638
Cap, 470Uf, 16V, Tant, Polymer, Case Ee; Capacitance Vishay 81AH8638
CAP, 470UF, 16V, TANT, POLYMER, CASE EE; Capacitance:470µF; Capacitance Tolerance:± 20%; Voltage(DC):16V; Manufacturer Size Code:EE; ESR:0.025ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Product Width:4.3mmRoHS Compliant: Yes

CAP, 470UF, 16V, TANT, POLYMER, CASE EE; Capacitance:470µF; Capacitance Tolerance:± 20%; Voltage(DC):16V; Manufacturer Size Code:EE; ESR:0.025ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Product Width:4.3mmRoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Tantalum - Polymer Capacitors - T59EE477M016C0025 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum - Polymer Capacitors
T59EE477M016C0025
Capacitors - Tantalum - Polymer Capacitors T59EE477M016C0025
CAP TANT POLY 470UF 16V 2917

CAP TANT POLY 470UF 16V 2917

Supplier's Site

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 718-2215-6-ND 718-2215-2-ND 70-T59EE477M016C0025 99Y8690 T59EE477M016C0025
Product Name Tantalum - Polymer Capacitors Tantalum - Polymer Capacitors 470uF Capacitor Capacitors- Tantalum - Polymer Capacitors Cap, 470Uf, 16V, Tant, Polymer, Case Ee; Capacitance Vishay Capacitors - Tantalum - Polymer Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Aluminum Electrolytic; Tantalum Tantalum
Capacitance Range 470 microF 470 microF 470 microF 470 microF 470 microF 470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-447-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details
Threaded Hole Type DC-Link Capacitor - WLS series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Frequency inverter servos, inverter welding machines and more.
Capacitance Range 1 to 250 microF
WVDC 500 to 2000 volts
View Details
Aluminum Polymer Capacitor - 227XMPL2R5MG197 - Richardson RFPD
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details