Vishay Precision Group Tantalum - Polymer Capacitors T59EE477M016C0020

Description
470µF Molded Tantalum Polymer Capacitor 16V 2917 (7343 Metric) 20mOhm @ 100kHz
Request a Quote Datasheet
Description
470µF Molded Tantalum Polymer Capacitor 16V 2917 (7343 Metric) 20mOhm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum - Polymer Capacitors - 718-T59EE477M016C0020CT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
718-T59EE477M016C0020CT-ND
Tantalum - Polymer Capacitors 718-T59EE477M016C0020CT-ND
470µF Molded Tantalum Polymer Capacitor 16V 2917 (7343 Metric) 20mOhm @ 100kHz

470µF Molded Tantalum Polymer Capacitor 16V 2917 (7343 Metric) 20mOhm @ 100kHz

Buy Now Datasheet
Tantalum - Polymer Capacitors - 718-T59EE477M016C0020DKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
718-T59EE477M016C0020DKR-ND
Tantalum - Polymer Capacitors 718-T59EE477M016C0020DKR-ND
470µF Molded Tantalum Polymer Capacitor 16V 2917 (7343 Metric) 20mOhm @ 100kHz

470µF Molded Tantalum Polymer Capacitor 16V 2917 (7343 Metric) 20mOhm @ 100kHz

Buy Now Datasheet
Tantalum - Polymer Capacitors - 718-T59EE477M016C0020TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
718-T59EE477M016C0020TR-ND
Tantalum - Polymer Capacitors 718-T59EE477M016C0020TR-ND
470µF Molded Tantalum Polymer Capacitor 16V 2917 (7343 Metric) 20mOhm @ 100kHz

470µF Molded Tantalum Polymer Capacitor 16V 2917 (7343 Metric) 20mOhm @ 100kHz

Buy Now Datasheet
Capacitors - Tantalum - Polymer Capacitors - 1359899-T59EE477M016C0020 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Tantalum - Polymer Capacitors
1359899-T59EE477M016C0020
Capacitors - Tantalum - Polymer Capacitors 1359899-T59EE477M016C0020
Win Source Part Number: 1359899-T59EE477M016 C0020 Category: Capacitors - Tantalum - Polymer Capacitors Temperature Range - Operating: -55°C ~ 105°C Fake Threat In the Open Market: 43 pct. Type: Molded MSL Level: 3 (168 Hours) Mfr: Vishay Polytech Series: vPolyTan™ T59 Package: Tape & Reel Product Status: Active Features: General Purpose Package / Case: 2917 (7343 Metric) Mounting Type: Surface Mount HTSUS: 8532.21.0050 Capacitance: 470 µF Tolerance: ±20% Voltage - Rated: 16 V ESR (Equivalent Series Resistance): 20mOhm @ 100kHz Size / Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm) Height - Seated (Max): 0.169" (4.30mm) REACH Status: REACH Unaffected ECCN: EAR99 Manufacturer Size Code: EE

Win Source Part Number: 1359899-T59EE477M016C0020
Category: Capacitors - Tantalum - Polymer Capacitors
Temperature Range - Operating: -55°C ~ 105°C
Fake Threat In the Open Market: 43 pct.
Type: Molded
MSL Level: 3 (168 Hours)
Mfr: Vishay Polytech
Series: vPolyTan™ T59
Package: Tape & Reel
Product Status: Active
Features: General Purpose
Package / Case: 2917 (7343 Metric)
Mounting Type: Surface Mount
HTSUS: 8532.21.0050
Capacitance: 470 µF
Tolerance: ±20%
Voltage - Rated: 16 V
ESR (Equivalent Series Resistance): 20mOhm @ 100kHz
Size / Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm)
Height - Seated (Max): 0.169" (4.30mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Manufacturer Size Code: EE

Buy Now Datasheet
Singapore, Singapore
470uF Capacitor
70-T59EE477M016C0020
470uF Capacitor 70-T59EE477M016C0020
Tantalum Capacitors - Polymer 470uF 16volts 20% 20mohms maxESR Product overview: T59EE477M016C0020 from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470uF, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-T59EE477M016C0020 can be used for catalog matching and distributor lookup.

Tantalum Capacitors - Polymer 470uF 16volts 20% 20mohms maxESR Product overview: T59EE477M016C0020 from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470uF, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-T59EE477M016C0020 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Tantalum - Polymer Capacitors - T59EE477M016C0020 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum - Polymer Capacitors
T59EE477M016C0020
Capacitors - Tantalum - Polymer Capacitors T59EE477M016C0020
CAP TANT POLY 470UF 16V 2917

CAP TANT POLY 470UF 16V 2917

Supplier's Site
Cap, 470Uf, 16V, Tant, Polymer, Case E; Capacitance Vishay - 78AC7203 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 470Uf, 16V, Tant, Polymer, Case E; Capacitance Vishay
78AC7203
Cap, 470Uf, 16V, Tant, Polymer, Case E; Capacitance Vishay 78AC7203
CAP, 470UF, 16V, TANT, POLYMER, CASE E; Capacitance:470µF; Capacitance Tolerance:± 20%; Voltage(DC):16V; Manufacturer Size Code:E; ESR:0.02ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Product Width:4.3mm RoHS Compliant: Yes

CAP, 470UF, 16V, TANT, POLYMER, CASE E; Capacitance:470µF; Capacitance Tolerance:± 20%; Voltage(DC):16V; Manufacturer Size Code:E; ESR:0.02ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Product Width:4.3mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 470Uf, 16V, Tant, Polymer, Case E; Capacitance Vishay - 78AC7202 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 470Uf, 16V, Tant, Polymer, Case E; Capacitance Vishay
78AC7202
Cap, 470Uf, 16V, Tant, Polymer, Case E; Capacitance Vishay 78AC7202
CAP, 470UF, 16V, TANT, POLYMER, CASE E; Capacitance:470µF; Capacitance Tolerance:± 20%; Voltage(DC):16V; Manufacturer Size Code:E; ESR:0.02ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Product Width:4.3mm RoHS Compliant: Yes

CAP, 470UF, 16V, TANT, POLYMER, CASE E; Capacitance:470µF; Capacitance Tolerance:± 20%; Voltage(DC):16V; Manufacturer Size Code:E; ESR:0.02ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Product Width:4.3mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 718-T59EE477M016C0020CT-ND 718-T59EE477M016C0020DKR-ND 1359899-T59EE477M016C0020 70-T59EE477M016C0020 T59EE477M016C0020 78AC7203
Product Name Tantalum - Polymer Capacitors Tantalum - Polymer Capacitors Capacitors - Tantalum - Polymer Capacitors 470uF Capacitor Capacitors - Tantalum - Polymer Capacitors Cap, 470Uf, 16V, Tant, Polymer, Case E; Capacitance Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 105 C (-67 to 221 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Aluminum Electrolytic; Tantalum
Capacitance Range 470 microF 470 microF 470 microF 470 microF 470 microF 470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Coin Cell Supercapacitor - SCCA - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Aluminum Electrolytic - 101C145U010DG2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1713222 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
View Details