Vishay Intertechnology, Inc. Tantalum - Polymer Capacitors T59EE476M035C0055

Description
47µF Molded Tantalum Polymer Capacitor 35V 2917 (7343 Metric) 55mOhm @ 100kHz
Request a Quote Datasheet
Description
47µF Molded Tantalum Polymer Capacitor 35V 2917 (7343 Metric) 55mOhm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum - Polymer Capacitors - 3581-T59EE476M035C0055TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
3581-T59EE476M035C0055TR-ND
Tantalum - Polymer Capacitors 3581-T59EE476M035C0055TR-ND
47µF Molded Tantalum Polymer Capacitor 35V 2917 (7343 Metric) 55mOhm @ 100kHz

47µF Molded Tantalum Polymer Capacitor 35V 2917 (7343 Metric) 55mOhm @ 100kHz

Buy Now Datasheet
Tantalum - Polymer Capacitors - 3581-T59EE476M035C0055CT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
3581-T59EE476M035C0055CT-ND
Tantalum - Polymer Capacitors 3581-T59EE476M035C0055CT-ND
CAP TANT POLY 47UF 35V 2917

CAP TANT POLY 47UF 35V 2917

Buy Now Datasheet
Tantalum - Polymer Capacitors - 3581-T59EE476M035C0055DKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
3581-T59EE476M035C0055DKR-ND
Tantalum - Polymer Capacitors 3581-T59EE476M035C0055DKR-ND
CAP TANT POLY 47UF 35V 2917

CAP TANT POLY 47UF 35V 2917

Buy Now Datasheet
Cap, 47Uf, 35V, Tant, Polymer, Case E; Capacitance Vishay - 78AC7200 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 47Uf, 35V, Tant, Polymer, Case E; Capacitance Vishay
78AC7200
Cap, 47Uf, 35V, Tant, Polymer, Case E; Capacitance Vishay 78AC7200
CAP, 47UF, 35V, TANT, POLYMER, CASE E; Capacitance:47µF; Capacitance Tolerance:± 20%; Voltage(DC):35V; Manufacturer Size Code:E; ESR:0.055ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Product Width:4.3mm RoHS Compliant: Yes

CAP, 47UF, 35V, TANT, POLYMER, CASE E; Capacitance:47µF; Capacitance Tolerance:± 20%; Voltage(DC):35V; Manufacturer Size Code:E; ESR:0.055ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Product Width:4.3mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 47Uf, 35V, Tant, Polymer, Case E; Capacitance Vishay - 78AC7201 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 47Uf, 35V, Tant, Polymer, Case E; Capacitance Vishay
78AC7201
Cap, 47Uf, 35V, Tant, Polymer, Case E; Capacitance Vishay 78AC7201
CAP, 47UF, 35V, TANT, POLYMER, CASE E; Capacitance:47µF; Capacitance Tolerance:± 20%; Voltage(DC):35V; Manufacturer Size Code:E; ESR:0.055ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Product Width:4.3mm RoHS Compliant: Yes

CAP, 47UF, 35V, TANT, POLYMER, CASE E; Capacitance:47µF; Capacitance Tolerance:± 20%; Voltage(DC):35V; Manufacturer Size Code:E; ESR:0.055ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Product Width:4.3mm RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Tantalum - Polymer Capacitors - T59EE476M035C0055 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum - Polymer Capacitors
T59EE476M035C0055
Capacitors - Tantalum - Polymer Capacitors T59EE476M035C0055
CAP TANT POLY 47UF 35V 2917

CAP TANT POLY 47UF 35V 2917

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 3581-T59EE476M035C0055TR-ND 3581-T59EE476M035C0055DKR-ND 78AC7200 T59EE476M035C0055
Product Name Tantalum - Polymer Capacitors Tantalum - Polymer Capacitors Cap, 47Uf, 35V, Tant, Polymer, Case E; Capacitance Vishay Capacitors - Tantalum - Polymer Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 47 microF 47 microF 47 microF 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-409-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 35000 microF
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 2002-101113U040BB2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Aluminium Capacitors - 1701160 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details