Vishay Intertechnology, Inc. Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers T59EE227M016C0025

Description
Manufacturer: AMIS Category: Integrated Circuits (ICs)>Embedded>Appli cation Specific Microcontrollers Part Status: Obsolete Capacitance: 0.22μF Tolerance: ±20% Voltage - Rated: 6.3V Type: Header, Male Pins, Shrouded (4 Side) ESR (Equivalent Series Resistance): 100mOhm @ 100kHz Operating Temperature: -40°C ~ 85°C Lifetime @ Temp.: 2500 Hrs @ 125°C Mounting Type: Fixed Package / Case: 4-SMD, No Lead Size / Dimension: 0.335" Dia x 0.315" H (8.50mm x 8.00mm) Height - Seated (Max): 0.228" (5.80mm)
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Integrated Circuits (ICs)>Embedded>Appli cation Specific Microcontrollers Part Status: Obsolete Capacitance: 0.22μF Tolerance: ±20% Voltage - Rated: 6.3V Type: Header, Male Pins, Shrouded (4 Side) ESR (Equivalent Series Resistance): 100mOhm @ 100kHz Operating Temperature: -40°C ~ 85°C Lifetime @ Temp.: 2500 Hrs @ 125°C Mounting Type: Fixed Package / Case: 4-SMD, No Lead Size / Dimension: 0.335" Dia x 0.315" H (8.50mm x 8.00mm) Height - Seated (Max): 0.228" (5.80mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers
Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers
Manufacturer: AMIS Category: Integrated Circuits (ICs)>Embedded>Appli cation Specific Microcontrollers Part Status: Obsolete Capacitance: 0.22μF Tolerance: ±20% Voltage - Rated: 6.3V Type: Header, Male Pins, Shrouded (4 Side) ESR (Equivalent Series Resistance): 100mOhm @ 100kHz Operating Temperature: -40°C ~ 85°C Lifetime @ Temp.: 2500 Hrs @ 125°C Mounting Type: Fixed Package / Case: 4-SMD, No Lead Size / Dimension: 0.335" Dia x 0.315" H (8.50mm x 8.00mm) Height - Seated (Max): 0.228" (5.80mm)

Manufacturer: AMIS
Category: Integrated Circuits (ICs)>Embedded>Application Specific Microcontrollers
Part Status: Obsolete
Capacitance: 0.22μF
Tolerance: ±20%
Voltage - Rated: 6.3V
Type: Header, Male Pins, Shrouded (4 Side)
ESR (Equivalent Series Resistance): 100mOhm @ 100kHz
Operating Temperature: -40°C ~ 85°C
Lifetime @ Temp.: 2500 Hrs @ 125°C
Mounting Type: Fixed
Package / Case: 4-SMD, No Lead
Size / Dimension: 0.335" Dia x 0.315" H (8.50mm x 8.00mm)
Height - Seated (Max): 0.228" (5.80mm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Microcontrollers (MCU)
Product Name Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers
Unlock Full Specs
to access all available technical data

Similar Products

16-bit 16MHz 64KB 3KB Embedded Microcontroller MCU - 685-CR16MCS9VJE8/NOPB - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 16 Bit
RAM 3 KB
Supply Voltage 5 volts
View Details
5 suppliers
Microcontrollers - 428453 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details
Microcontrollers - A2C87501300 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers