Vishay Intertechnology, Inc. Tantalum - Polymer Capacitors T59EE226M050C0100

Description
22µF Molded Tantalum Polymer Capacitor 50V 2917 (7343 Metric) 100mOhm @ 100kHz
Request a Quote Datasheet
Description
22µF Molded Tantalum Polymer Capacitor 50V 2917 (7343 Metric) 100mOhm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum - Polymer Capacitors - 718-2255-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
718-2255-6-ND
Tantalum - Polymer Capacitors 718-2255-6-ND
22µF Molded Tantalum Polymer Capacitor 50V 2917 (7343 Metric) 100mOhm @ 100kHz

22µF Molded Tantalum Polymer Capacitor 50V 2917 (7343 Metric) 100mOhm @ 100kHz

Buy Now Datasheet
Tantalum - Polymer Capacitors - 718-2255-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
718-2255-1-ND
Tantalum - Polymer Capacitors 718-2255-1-ND
22µF Molded Tantalum Polymer Capacitor 50V 2917 (7343 Metric) 100mOhm @ 100kHz

22µF Molded Tantalum Polymer Capacitor 50V 2917 (7343 Metric) 100mOhm @ 100kHz

Buy Now Datasheet
Tantalum - Polymer Capacitors - 718-2255-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
718-2255-2-ND
Tantalum - Polymer Capacitors 718-2255-2-ND
22µF Molded Tantalum Polymer Capacitor 50V 2917 (7343 Metric) 100mOhm @ 100kHz

22µF Molded Tantalum Polymer Capacitor 50V 2917 (7343 Metric) 100mOhm @ 100kHz

Buy Now Datasheet
Singapore, Singapore
22uF Capacitor
70-T59EE226M050C0100
22uF Capacitor 70-T59EE226M050C0100
Tantalum Capacitors - Polymer 22uF 50volts 20% 100mohms maxESR Product overview: T59EE226M050C0100 from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22uF, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-T59EE226M050C0100 can be used for catalog matching and distributor lookup.

Tantalum Capacitors - Polymer 22uF 50volts 20% 100mohms maxESR Product overview: T59EE226M050C0100 from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22uF, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-T59EE226M050C0100 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Tantalum - Polymer Capacitors - 1359819-T59EE226M050C0100 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Tantalum - Polymer Capacitors
1359819-T59EE226M050C0100
Capacitors - Tantalum - Polymer Capacitors 1359819-T59EE226M050C0100
Win Source Part Number: 1359819-T59EE226M050 C0100 Category: Capacitors - Tantalum - Polymer Capacitors Temperature Range - Operating: -55°C ~ 105°C Fake Threat In the Open Market: 59 pct. Type: Molded MSL Level: 3 (168 Hours) Mfr: Vishay Polytech Series: vPolyTan™ T59 Package: Tape & Reel Product Status: Active Features: General Purpose Package / Case: 2917 (7343 Metric) Mounting Type: Surface Mount HTSUS: 8532.21.0050 Capacitance: 22 µF Tolerance: ±20% Voltage - Rated: 50 V ESR (Equivalent Series Resistance): 100mOhm @ 100kHz Lifetime @ Temp.: 2000 Hrs @ 105°C Size / Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm) Height - Seated (Max): 0.169" (4.30mm) REACH Status: REACH Unaffected ECCN: EAR99 Manufacturer Size Code: EE

Win Source Part Number: 1359819-T59EE226M050C0100
Category: Capacitors - Tantalum - Polymer Capacitors
Temperature Range - Operating: -55°C ~ 105°C
Fake Threat In the Open Market: 59 pct.
Type: Molded
MSL Level: 3 (168 Hours)
Mfr: Vishay Polytech
Series: vPolyTan™ T59
Package: Tape & Reel
Product Status: Active
Features: General Purpose
Package / Case: 2917 (7343 Metric)
Mounting Type: Surface Mount
HTSUS: 8532.21.0050
Capacitance: 22 µF
Tolerance: ±20%
Voltage - Rated: 50 V
ESR (Equivalent Series Resistance): 100mOhm @ 100kHz
Lifetime @ Temp.: 2000 Hrs @ 105°C
Size / Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm)
Height - Seated (Max): 0.169" (4.30mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Manufacturer Size Code: EE

Buy Now Datasheet
Cap, 22Uf, 50V, Tant, Polymer, Case E; Capacitance Vishay - 78AC7193 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 22Uf, 50V, Tant, Polymer, Case E; Capacitance Vishay
78AC7193
Cap, 22Uf, 50V, Tant, Polymer, Case E; Capacitance Vishay 78AC7193
CAP, 22UF, 50V, TANT, POLYMER, CASE E; Capacitance:22µF; Capacitance Tolerance:± 20%; Voltage(DC):50V; Manufacturer Size Code:E; ESR:0.1ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Product Width:4.3mm RoHS Compliant: Yes

CAP, 22UF, 50V, TANT, POLYMER, CASE E; Capacitance:22µF; Capacitance Tolerance:± 20%; Voltage(DC):50V; Manufacturer Size Code:E; ESR:0.1ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Product Width:4.3mm RoHS Compliant: Yes

Supplier's Site
Cap, 22Uf, 50V, Tant, Polymer, Case E; Capacitance Vishay - 78AC7194 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 22Uf, 50V, Tant, Polymer, Case E; Capacitance Vishay
78AC7194
Cap, 22Uf, 50V, Tant, Polymer, Case E; Capacitance Vishay 78AC7194
CAP, 22UF, 50V, TANT, POLYMER, CASE E; Capacitance:22µF; Capacitance Tolerance:± 20%; Voltage(DC):50V; Manufacturer Size Code:E; ESR:0.1ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Product Width:4.3mm RoHS Compliant: Yes

CAP, 22UF, 50V, TANT, POLYMER, CASE E; Capacitance:22µF; Capacitance Tolerance:± 20%; Voltage(DC):50V; Manufacturer Size Code:E; ESR:0.1ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Product Width:4.3mm RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Tantalum - Polymer Capacitors - T59EE226M050C0100 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum - Polymer Capacitors
T59EE226M050C0100
Capacitors - Tantalum - Polymer Capacitors T59EE226M050C0100
CAP TANT POLY 22UF 50V 2917

CAP TANT POLY 22UF 50V 2917

Supplier's Site

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 718-2255-6-ND 718-2255-1-ND 70-T59EE226M050C0100 1359819-T59EE226M050C0100 78AC7193 T59EE226M050C0100
Product Name Tantalum - Polymer Capacitors Tantalum - Polymer Capacitors 22uF Capacitor Capacitors - Tantalum - Polymer Capacitors Cap, 22Uf, 50V, Tant, Polymer, Case E; Capacitance Vishay Capacitors - Tantalum - Polymer Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 105 C (-67 to 221 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Aluminum Electrolytic; Tantalum Tantalum
Capacitance Range 22 microF 22 microF 22 microF 22 microF 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-380LX102M200J452 - New Yorker Electronics Co., Inc.
Specs
Capacitance Type Fixed
Operating Temperature 85 C (185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100820GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details