Vishay Intertechnology, Inc. Tantalum - Polymer Capacitors T59EE156M063C0100

Description
15µF Molded Tantalum Polymer Capacitor 63V 2917 (7343 Metric) 100mOhm @ 100kHz
Request a Quote Datasheet
Description
15µF Molded Tantalum Polymer Capacitor 63V 2917 (7343 Metric) 100mOhm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum - Polymer Capacitors - 3581-T59EE156M063C0100TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
3581-T59EE156M063C0100TR-ND
Tantalum - Polymer Capacitors 3581-T59EE156M063C0100TR-ND
15µF Molded Tantalum Polymer Capacitor 63V 2917 (7343 Metric) 100mOhm @ 100kHz

15µF Molded Tantalum Polymer Capacitor 63V 2917 (7343 Metric) 100mOhm @ 100kHz

Buy Now Datasheet
Cap, 15Uf, 63V, Tant, Polymer, Case E; Capacitance Vishay - 78AC7189 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 15Uf, 63V, Tant, Polymer, Case E; Capacitance Vishay
78AC7189
Cap, 15Uf, 63V, Tant, Polymer, Case E; Capacitance Vishay 78AC7189
CAP, 15UF, 63V, TANT, POLYMER, CASE E; Capacitance:15µF; Capacitance Tolerance:± 20%; Voltage(DC):63V; Manufacturer Size Code:E; ESR:0.1ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Product Width:4.3mm RoHS Compliant: Yes

CAP, 15UF, 63V, TANT, POLYMER, CASE E; Capacitance:15µF; Capacitance Tolerance:± 20%; Voltage(DC):63V; Manufacturer Size Code:E; ESR:0.1ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Product Width:4.3mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 15Uf, 63V, Tant, Polymer, Case E; Capacitance Vishay - 78AC7190 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 15Uf, 63V, Tant, Polymer, Case E; Capacitance Vishay
78AC7190
Cap, 15Uf, 63V, Tant, Polymer, Case E; Capacitance Vishay 78AC7190
CAP, 15UF, 63V, TANT, POLYMER, CASE E; Capacitance:15µF; Capacitance Tolerance:± 20%; Voltage(DC):63V; Manufacturer Size Code:E; ESR:0.1ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Product Width:4.3mm RoHS Compliant: Yes

CAP, 15UF, 63V, TANT, POLYMER, CASE E; Capacitance:15µF; Capacitance Tolerance:± 20%; Voltage(DC):63V; Manufacturer Size Code:E; ESR:0.1ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Product Width:4.3mm RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Tantalum - Polymer Capacitors - T59EE156M063C0100 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum - Polymer Capacitors
T59EE156M063C0100
Capacitors - Tantalum - Polymer Capacitors T59EE156M063C0100
CAP TANT POLY 15UF 63V 2917

CAP TANT POLY 15UF 63V 2917

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 3581-T59EE156M063C0100TR-ND 78AC7189 T59EE156M063C0100
Product Name Tantalum - Polymer Capacitors Cap, 15Uf, 63V, Tant, Polymer, Case E; Capacitance Vishay Capacitors - Tantalum - Polymer Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 15 microF 15 microF 15 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3A(WLE series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Power Line Filter, 10A, 250Ua, 250Vac; Current Rating Schurter - 10J3071 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Aluminium Capacitors - 1701269 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 106SVH025MCR - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers