Vishay Precision Group Cap, 47Uf, 10V, Tant, Polymer, Case A; Capacitance Vishay T58A0476M010C0100

Description
CAP, 47UF, 10V, TANT, POLYMER, CASE A; Capacitance:47µF; Capacitance Tolerance:± 20%; Voltage(DC):10V; Manufacturer Size Code:A; ESR:0.1ohm; Product Length:3.2mm; Product Width:1.6mm; Product Height:1mm; Series Name:vPolyTan T58
Description
CAP, 47UF, 10V, TANT, POLYMER, CASE A; Capacitance:47µF; Capacitance Tolerance:± 20%; Voltage(DC):10V; Manufacturer Size Code:A; ESR:0.1ohm; Product Length:3.2mm; Product Width:1.6mm; Product Height:1mm; Series Name:vPolyTan T58

Suppliers

Company
Product
Description
Supplier Links
Cap, 47Uf, 10V, Tant, Polymer, Case A; Capacitance Vishay - 99Y7546 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 47Uf, 10V, Tant, Polymer, Case A; Capacitance Vishay
99Y7546
Cap, 47Uf, 10V, Tant, Polymer, Case A; Capacitance Vishay 99Y7546
CAP, 47UF, 10V, TANT, POLYMER, CASE A; Capacitance:47µF; Capacitance Tolerance:± 20%; Voltage(DC):10V; Manufacturer Size Code:A; ESR:0.1ohm; Product Length:3.2mm; Product Width:1.6mm; Product Height:1mm; Series Name:vPolyTan T58

CAP, 47UF, 10V, TANT, POLYMER, CASE A; Capacitance:47µF; Capacitance Tolerance:± 20%; Voltage(DC):10V; Manufacturer Size Code:A; ESR:0.1ohm; Product Length:3.2mm; Product Width:1.6mm; Product Height:1mm; Series Name:vPolyTan T58

Supplier's Site
Cap, 47Uf, 10V, Tant, Polymer, Case A; Capacitance Vishay - 37AJ8774 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 47Uf, 10V, Tant, Polymer, Case A; Capacitance Vishay
37AJ8774
Cap, 47Uf, 10V, Tant, Polymer, Case A; Capacitance Vishay 37AJ8774
CAP, 47UF, 10V, TANT, POLYMER, CASE A; Capacitance:47µF; Capacitance Tolerance:± 20%; Voltage(DC):10V; Manufacturer Size Code:A; ESR:0.1ohm; Product Length:3.2mm; Product Width:1.6mm; Product Height:1mm; Series Name:vPolyTan T58

CAP, 47UF, 10V, TANT, POLYMER, CASE A; Capacitance:47µF; Capacitance Tolerance:± 20%; Voltage(DC):10V; Manufacturer Size Code:A; ESR:0.1ohm; Product Length:3.2mm; Product Width:1.6mm; Product Height:1mm; Series Name:vPolyTan T58

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 99Y7546
Product Name Cap, 47Uf, 10V, Tant, Polymer, Case A; Capacitance Vishay
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

High-Voltage Metallized Polypropylene Film/Foil Capacitor - W14(CBB81 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Frequency; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C114U020ED2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details