Vishay Intertechnology, Inc. Tantalum - Polymer Capacitors T55V336M025C0050

Description
CAP TANT POLY 33UF 25V 2917
Request a Quote
Description
CAP TANT POLY 33UF 25V 2917
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Win Source Electronics part number 1359737-T55V336M025C0050 is a tantalum polymer capacitor from the vPolyTan,Ñ¢ T55 series. It features a capacitance of 33 µF with a tolerance of ±20% and a voltage rating of 25 V. The capacitor operates within a temperature range of -55 °C to +125 °C, making it suitable for various applications that require stability across a wide temperature spectrum. This component has an equivalent series resistance (ESR) of 50 mΩ at 100 kHz, indicating its capability to handle high ripple currents effectively. The molded case design allows for compatibility with surface mount technology, and it is packaged in tape and reel format for automated assembly processes. The capacitor is classified under moisture sensitivity level 3, which requires standard handling precautions during assembly. Applications for this capacitor include decoupling, smoothing, and filtering in devices such as smartphones, tablets, and computer motherboards, as well as in infrastructure equipment and wireless cards.

Datasheet Summary
Powered by GS/AI

The Win Source Electronics part number 1359737-T55V336M025C0050 is a tantalum polymer capacitor from the vPolyTan,Ñ¢ T55 series. It features a capacitance of 33 µF with a tolerance of ±20% and a voltage rating of 25 V. The capacitor operates within a temperature range of -55 °C to +125 °C, making it suitable for various applications that require stability across a wide temperature spectrum. This component has an equivalent series resistance (ESR) of 50 mΩ at 100 kHz, indicating its capability to handle high ripple currents effectively. The molded case design allows for compatibility with surface mount technology, and it is packaged in tape and reel format for automated assembly processes. The capacitor is classified under moisture sensitivity level 3, which requires standard handling precautions during assembly. Applications for this capacitor include decoupling, smoothing, and filtering in devices such as smartphones, tablets, and computer motherboards, as well as in infrastructure equipment and wireless cards.

Suppliers

Company
Product
Description
Supplier Links
Tantalum - Polymer Capacitors - 3581-T55V336M025C0050TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
3581-T55V336M025C0050TR-ND
Tantalum - Polymer Capacitors 3581-T55V336M025C0050TR-ND
CAP TANT POLY 33UF 25V 2917

CAP TANT POLY 33UF 25V 2917

Buy Now Datasheet
Tantalum - Polymer Capacitors - 3581-T55V336M025C0050CT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
3581-T55V336M025C0050CT-ND
Tantalum - Polymer Capacitors 3581-T55V336M025C0050CT-ND
CAP TANT POLY 33UF 25V 2917

CAP TANT POLY 33UF 25V 2917

Buy Now Datasheet
Capacitors - Tantalum - Polymer Capacitors - 1359737-T55V336M025C0050 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Tantalum - Polymer Capacitors
1359737-T55V336M025C0050
Capacitors - Tantalum - Polymer Capacitors 1359737-T55V336M025C0050
Win Source Part Number: 1359737-T55V336M025C 0050 Category: Capacitors - Tantalum - Polymer Capacitors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 57 pct. Type: Molded MSL Level: 3 (168 Hours) Mfr: Vishay Polytech Series: vPolyTan™ T55 Package: Tape & Reel (TR) Product Status: Active Features: General Purpose Package / Case: 2917 (7343 Metric) Mounting Type: Surface Mount HTSUS: 8532.21.0050 Capacitance: 33 µF Tolerance: ±20% Voltage - Rated: 25 V ESR (Equivalent Series Resistance): 50mOhm @ 100kHz Size / Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm) Height - Seated (Max): 0.079" (2.00mm) ECCN: EAR99 Manufacturer Size Code: V

Win Source Part Number: 1359737-T55V336M025C0050
Category: Capacitors - Tantalum - Polymer Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 57 pct.
Type: Molded
MSL Level: 3 (168 Hours)
Mfr: Vishay Polytech
Series: vPolyTan™ T55
Package: Tape & Reel (TR)
Product Status: Active
Features: General Purpose
Package / Case: 2917 (7343 Metric)
Mounting Type: Surface Mount
HTSUS: 8532.21.0050
Capacitance: 33 µF
Tolerance: ±20%
Voltage - Rated: 25 V
ESR (Equivalent Series Resistance): 50mOhm @ 100kHz
Size / Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm)
Height - Seated (Max): 0.079" (2.00mm)
ECCN: EAR99
Manufacturer Size Code: V

Buy Now Datasheet
Singapore, Singapore
33uF Capacitor
70-T55V336M025C0050
33uF Capacitor 70-T55V336M025C0050
Tantalum Capacitors - Polymer 33uF 25volts 20% V Case 50 Max. ESR Product overview: T55V336M025C0050 from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 33uF, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-T55V336M025C0050 can be used for catalog matching and distributor lookup.

Tantalum Capacitors - Polymer 33uF 25volts 20% V Case 50 Max. ESR Product overview: T55V336M025C0050 from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 33uF, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-T55V336M025C0050 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cap, 33Uf, 25V, Tant, Polymer, Case V; Capacitance Vishay - 78AC7143 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 33Uf, 25V, Tant, Polymer, Case V; Capacitance Vishay
78AC7143
Cap, 33Uf, 25V, Tant, Polymer, Case V; Capacitance Vishay 78AC7143
CAP, 33UF, 25V, TANT, POLYMER, CASE V; Capacitance:33µF; Capacitance Tolerance:± 20%; Voltage(DC):25V; Manufacturer Size Code:V; ESR:0.05ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Product Width:4.3mm RoHS Compliant: Yes

CAP, 33UF, 25V, TANT, POLYMER, CASE V; Capacitance:33µF; Capacitance Tolerance:± 20%; Voltage(DC):25V; Manufacturer Size Code:V; ESR:0.05ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Product Width:4.3mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 33Uf, 25V, Tant, Polymer, Case V Rohs Compliant Vishay - 69AH3135 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 33Uf, 25V, Tant, Polymer, Case V Rohs Compliant Vishay
69AH3135
Cap, 33Uf, 25V, Tant, Polymer, Case V Rohs Compliant Vishay 69AH3135
CAP, 33UF, 25V, TANT, POLYMER, CASE V ROHS COMPLIANT: YES

CAP, 33UF, 25V, TANT, POLYMER, CASE V ROHS COMPLIANT: YES

Supplier's Site Datasheet
Capacitors - Tantalum - Polymer Capacitors - T55V336M025C0050 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum - Polymer Capacitors
T55V336M025C0050
Capacitors - Tantalum - Polymer Capacitors T55V336M025C0050
CAP TANT POLY 33UF 25V 2917

CAP TANT POLY 33UF 25V 2917

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 3581-T55V336M025C0050TR-ND 1359737-T55V336M025C0050 70-T55V336M025C0050 78AC7143 69AH3135 T55V336M025C0050
Product Name Tantalum - Polymer Capacitors Capacitors - Tantalum - Polymer Capacitors 33uF Capacitor Cap, 33Uf, 25V, Tant, Polymer, Case V; Capacitance Vishay Cap, 33Uf, 25V, Tant, Polymer, Case V Rohs Compliant Vishay Capacitors - Tantalum - Polymer Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Aluminum Electrolytic; Tantalum
Capacitance Range 33 microF 33 microF 33 microF 33 microF 33 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-445-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 380000 microF
View Details
Metallized polypropylene film interference suppression capacitor (class X2, THB series) - W42(MKP,THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, charging stations, smart meters, home appliances, variable frequency servo motors, electric vehicles, battery chargers
View Details
Aluminum Electrolytic - 107SVL010MEW - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers