Vishay Precision Group Capacitance Vishay T55V227M6R3C0015.

Description
Capacitance:220µF; Capacitance Tolerance:± 20%; Manufacturer Size Code:V; ESR:0.015ohm; Product Length:7.3mm; Product Width:4.3mm; Product Height:1.9mm; Operating Temperature Min:-55°C; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet
Description
Capacitance:220µF; Capacitance Tolerance:± 20%; Manufacturer Size Code:V; ESR:0.015ohm; Product Length:7.3mm; Product Width:4.3mm; Product Height:1.9mm; Operating Temperature Min:-55°C; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitance Vishay - 61AC2570 - Newark, An Avnet Company
Chicago, IL, United States
Capacitance Vishay
61AC2570
Capacitance Vishay 61AC2570
Capacitance:220µF; Capacitance Tolerance:± 20%; Manufacturer Size Code:V; ESR:0.015ohm; Product Length:7.3mm; Product Width:4.3mm; Product Height:1.9mm; Operating Temperature Min:-55°C; Operating Temperature Max:105°C RoHS Compliant: Yes

Capacitance:220µF; Capacitance Tolerance:± 20%; Manufacturer Size Code:V; ESR:0.015ohm; Product Length:7.3mm; Product Width:4.3mm; Product Height:1.9mm; Operating Temperature Min:-55°C; Operating Temperature Max:105°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 61AC2570
Product Name Capacitance Vishay
Capacitance Type Fixed
RoHS Compliant Yes
Operating Temperature -55 to 105 C (-67 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-694-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 100000 microF
View Details
Power Electronic Capacitor - W3A(WLE series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminum Electrolytic Capacitors - 338-101C563U063CD2D-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers