Vishay Intertechnology, Inc. Tantalum - Polymer Capacitors T55V226M035C0070

Description
CAP TANT POLY 22UF 35V 2917
Request a Quote Datasheet
Description
CAP TANT POLY 22UF 35V 2917
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum - Polymer Capacitors - 3581-T55V226M035C0070TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
3581-T55V226M035C0070TR-ND
Tantalum - Polymer Capacitors 3581-T55V226M035C0070TR-ND
CAP TANT POLY 22UF 35V 2917

CAP TANT POLY 22UF 35V 2917

Buy Now Datasheet
Tantalum - Polymer Capacitors - 3581-T55V226M035C0070CT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
3581-T55V226M035C0070CT-ND
Tantalum - Polymer Capacitors 3581-T55V226M035C0070CT-ND
CAP TANT POLY 22UF 35V 2917

CAP TANT POLY 22UF 35V 2917

Buy Now Datasheet
Cap, 22Uf, 35V, Tant, Polymer, Case V; Capacitance Vishay - 78AC7135 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 22Uf, 35V, Tant, Polymer, Case V; Capacitance Vishay
78AC7135
Cap, 22Uf, 35V, Tant, Polymer, Case V; Capacitance Vishay 78AC7135
CAP, 22UF, 35V, TANT, POLYMER, CASE V; Capacitance:22µF; Capacitance Tolerance:± 20%; Voltage(DC):35V; Manufacturer Size Code:V; ESR:0.07ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Product Width:4.3mm RoHS Compliant: Yes

CAP, 22UF, 35V, TANT, POLYMER, CASE V; Capacitance:22µF; Capacitance Tolerance:± 20%; Voltage(DC):35V; Manufacturer Size Code:V; ESR:0.07ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Product Width:4.3mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 22Uf, 35V, Tant, Polymer, Case V; Capacitance Vishay - 78AC7134 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 22Uf, 35V, Tant, Polymer, Case V; Capacitance Vishay
78AC7134
Cap, 22Uf, 35V, Tant, Polymer, Case V; Capacitance Vishay 78AC7134
CAP, 22UF, 35V, TANT, POLYMER, CASE V; Capacitance:22µF; Capacitance Tolerance:± 20%; Voltage(DC):35V; Manufacturer Size Code:V; ESR:0.07ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Product Width:4.3mm RoHS Compliant: Yes

CAP, 22UF, 35V, TANT, POLYMER, CASE V; Capacitance:22µF; Capacitance Tolerance:± 20%; Voltage(DC):35V; Manufacturer Size Code:V; ESR:0.07ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Product Width:4.3mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 22Uf, 35V, Tant, Polymer, Case V Rohs Compliant Vishay - 69AH3134 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 22Uf, 35V, Tant, Polymer, Case V Rohs Compliant Vishay
69AH3134
Cap, 22Uf, 35V, Tant, Polymer, Case V Rohs Compliant Vishay 69AH3134
CAP, 22UF, 35V, TANT, POLYMER, CASE V ROHS COMPLIANT: YES

CAP, 22UF, 35V, TANT, POLYMER, CASE V ROHS COMPLIANT: YES

Supplier's Site
Capacitors - Tantalum - Polymer Capacitors - T55V226M035C0070 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum - Polymer Capacitors
T55V226M035C0070
Capacitors - Tantalum - Polymer Capacitors T55V226M035C0070
CAP TANT POLY 22UF 35V 2917

CAP TANT POLY 22UF 35V 2917

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 3581-T55V226M035C0070TR-ND 78AC7135 69AH3134 T55V226M035C0070
Product Name Tantalum - Polymer Capacitors Cap, 22Uf, 35V, Tant, Polymer, Case V; Capacitance Vishay Cap, 22Uf, 35V, Tant, Polymer, Case V Rohs Compliant Vishay Capacitors - Tantalum - Polymer Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 22 microF 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-411-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Aluminium Capacitors - 1701284 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitor - 101153U030AF2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 15000 microF
View Details
3 suppliers