Vishay Precision Group Tantalum - Polymer Capacitors T55V157M6R3C0025

Description
CAP TANT POLY 150UF 6.3V 2917
Request a Quote Datasheet
Description
CAP TANT POLY 150UF 6.3V 2917
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum - Polymer Capacitors - 3581-T55V157M6R3C0025TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
3581-T55V157M6R3C0025TR-ND
Tantalum - Polymer Capacitors 3581-T55V157M6R3C0025TR-ND
CAP TANT POLY 150UF 6.3V 2917

CAP TANT POLY 150UF 6.3V 2917

Buy Now Datasheet
Capacitors - Tantalum - Polymer Capacitors - T55V157M6R3C0025 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum - Polymer Capacitors
T55V157M6R3C0025
Capacitors - Tantalum - Polymer Capacitors T55V157M6R3C0025
CAP TANT POLY 150UF 6.3V 2917

CAP TANT POLY 150UF 6.3V 2917

Supplier's Site
Cap, Tant, Polymer, 150Uf, 6.3V, 2917; Capacitance Vishay - 04AJ4874 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Tant, Polymer, 150Uf, 6.3V, 2917; Capacitance Vishay
04AJ4874
Cap, Tant, Polymer, 150Uf, 6.3V, 2917; Capacitance Vishay 04AJ4874
CAP, TANT, POLYMER, 150UF, 6.3V, 2917; Capacitance:150µF; Voltage Rating:6.3V; Product Range:vPolyTan T55 Series; ESR:0.025ohm; Operating Temperature Min:-55°C; Operating Temperature Max:105°C; Tantalum Capacitor Case:2917 [7343 RoHS Compliant: Yes

CAP, TANT, POLYMER, 150UF, 6.3V, 2917; Capacitance:150µF; Voltage Rating:6.3V; Product Range:vPolyTan T55 Series; ESR:0.025ohm; Operating Temperature Min:-55°C; Operating Temperature Max:105°C; Tantalum Capacitor Case:2917 [7343 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 3581-T55V157M6R3C0025TR-ND T55V157M6R3C0025 04AJ4874
Product Name Tantalum - Polymer Capacitors Capacitors - Tantalum - Polymer Capacitors Cap, Tant, Polymer, 150Uf, 6.3V, 2917; Capacitance Vishay
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Tantalum
Capacitance Range 150 microF 150 microF 150 microF
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Configuration / Form Factor Screw Terminal
Applications General Purpose
Lead Style Screw
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 1608-050523000181GQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Tantalum Capacitors - 1814634 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details