Vishay Intertechnology, Inc. Capacitor T55V157M010C0015

Description
Tantalum Capacitor, Tantalum (solid Polymer), Product overview: T55V157M010C0015 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-T55V157M010C0015 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Tantalum Capacitor, Tantalum (solid Polymer), Product overview: T55V157M010C0015 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-T55V157M010C0015 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitor, Tantalum (solid Polymer), Product overview: T55V157M010C0015 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-T55V157M010C0015 can be used for catalog matching and distributor lookup.

Tantalum Capacitor, Tantalum (solid Polymer), Product overview: T55V157M010C0015 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-T55V157M010C0015 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum - Polymer Capacitors - 718-2193-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
718-2193-1-ND
Tantalum - Polymer Capacitors 718-2193-1-ND
150µF Molded Tantalum Polymer Capacitor 10V 2917 (7343 Metric) 15mOhm @ 100kHz

150µF Molded Tantalum Polymer Capacitor 10V 2917 (7343 Metric) 15mOhm @ 100kHz

Buy Now Datasheet
Tantalum - Polymer Capacitors - 718-2193-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
718-2193-2-ND
Tantalum - Polymer Capacitors 718-2193-2-ND
150µF Molded Tantalum Polymer Capacitor 10V 2917 (7343 Metric) 15mOhm @ 100kHz

150µF Molded Tantalum Polymer Capacitor 10V 2917 (7343 Metric) 15mOhm @ 100kHz

Buy Now Datasheet
Tantalum - Polymer Capacitors - 718-2193-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
718-2193-6-ND
Tantalum - Polymer Capacitors 718-2193-6-ND
150µF Molded Tantalum Polymer Capacitor 10V 2917 (7343 Metric) 15mOhm @ 100kHz

150µF Molded Tantalum Polymer Capacitor 10V 2917 (7343 Metric) 15mOhm @ 100kHz

Buy Now Datasheet
Capacitors - Tantalum - Polymer Capacitors - 1359741-T55V157M010C0015 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Tantalum - Polymer Capacitors
1359741-T55V157M010C0015
Capacitors - Tantalum - Polymer Capacitors 1359741-T55V157M010C0015
Win Source Part Number: 1359741-T55V157M010C 0015 Category: Capacitors - Tantalum - Polymer Capacitors Temperature Range - Operating: -55°C ~ 105°C Fake Threat In the Open Market: 37 pct. Type: Molded MSL Level: 3 (168 Hours) Mfr: Vishay Sprague Series: vPolyTan™ T55 Package: Tape & Reel Product Status: Active Features: General Purpose Package / Case: 2917 (7343 Metric) Mounting Type: Surface Mount HTSUS: 8532.21.0050 Capacitance: 150 µF Tolerance: ±20% Voltage - Rated: 10 V ESR (Equivalent Series Resistance): 15mOhm @ 100kHz Size / Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm) Height - Seated (Max): 0.079" (2.00mm) ECCN: EAR99 Manufacturer Size Code: V

Win Source Part Number: 1359741-T55V157M010C0015
Category: Capacitors - Tantalum - Polymer Capacitors
Temperature Range - Operating: -55°C ~ 105°C
Fake Threat In the Open Market: 37 pct.
Type: Molded
MSL Level: 3 (168 Hours)
Mfr: Vishay Sprague
Series: vPolyTan™ T55
Package: Tape & Reel
Product Status: Active
Features: General Purpose
Package / Case: 2917 (7343 Metric)
Mounting Type: Surface Mount
HTSUS: 8532.21.0050
Capacitance: 150 µF
Tolerance: ±20%
Voltage - Rated: 10 V
ESR (Equivalent Series Resistance): 15mOhm @ 100kHz
Size / Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm)
Height - Seated (Max): 0.079" (2.00mm)
ECCN: EAR99
Manufacturer Size Code: V

Buy Now Datasheet
Capacitors - Tantalum - Polymer Capacitors - T55V157M010C0015 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum - Polymer Capacitors
T55V157M010C0015
Capacitors - Tantalum - Polymer Capacitors T55V157M010C0015
CAP TANT POLY 150UF 10V 2917

CAP TANT POLY 150UF 10V 2917

Supplier's Site
Cap, 150Uf, 10V, Tant, Polymer, Case V; Capacitance Vishay - 98Y1919 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 150Uf, 10V, Tant, Polymer, Case V; Capacitance Vishay
98Y1919
Cap, 150Uf, 10V, Tant, Polymer, Case V; Capacitance Vishay 98Y1919
CAP, 150UF, 10V, TANT, POLYMER, CASE V; Capacitance:150µF; Capacitance Tolerance:± 20%; Voltage(DC):10V; Manufacturer Size Code:V; ESR:0.015ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Product Width:4.3mm RoHS Compliant: Yes

CAP, 150UF, 10V, TANT, POLYMER, CASE V; Capacitance:150µF; Capacitance Tolerance:± 20%; Voltage(DC):10V; Manufacturer Size Code:V; ESR:0.015ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Product Width:4.3mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 150Uf, 10V, Tant, Polymer, Case V; Capacitance Vishay - 78AC7132 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 150Uf, 10V, Tant, Polymer, Case V; Capacitance Vishay
78AC7132
Cap, 150Uf, 10V, Tant, Polymer, Case V; Capacitance Vishay 78AC7132
CAP, 150UF, 10V, TANT, POLYMER, CASE V; Capacitance:150µF; Capacitance Tolerance:± 20%; Voltage(DC):10V; Manufacturer Size Code:V; ESR:0.015ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Product Width:4.3mm RoHS Compliant: Yes

CAP, 150UF, 10V, TANT, POLYMER, CASE V; Capacitance:150µF; Capacitance Tolerance:± 20%; Voltage(DC):10V; Manufacturer Size Code:V; ESR:0.015ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Product Width:4.3mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 70-T55V157M010C0015 718-2193-1-ND 718-2193-6-ND 1359741-T55V157M010C0015 T55V157M010C0015 98Y1919
Product Name Capacitor Tantalum - Polymer Capacitors Tantalum - Polymer Capacitors Capacitors - Tantalum - Polymer Capacitors Capacitors - Tantalum - Polymer Capacitors Cap, 150Uf, 10V, Tant, Polymer, Case V; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes Yes
Electrolytic Capacitors Aluminum Electrolytic; Tantalum Tantalum Tantalum Tantalum
Applications General Purpose General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-407-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 220000 microF
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Aluminum Electrolytic - 101C334U016CE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701028 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details