Tantalum Capacitor, Tantalum (solid Polymer), Product overview: T55V107M010C0045 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-T55V107M010C0045 can be used for catalog matching and distributor lookup.
100µF Molded Tantalum Polymer Capacitor 10V 2917 (7343 Metric) 45mOhm @ 100kHz
100µF Molded Tantalum Polymer Capacitor 10V 2917 (7343 Metric) 45mOhm @ 100kHz
100µF Molded Tantalum Polymer Capacitor 10V 2917 (7343 Metric) 45mOhm @ 100kHz
Win Source Part Number: 1359883-T55V107M010C
Category: Capacitors - Tantalum - Polymer Capacitors
Temperature Range - Operating: -55°C ~ 105°C
Fake Threat In the Open Market: 42 pct.
Type: Molded
MSL Level: 3 (168 Hours)
Mfr: Vishay Sprague
Series: vPolyTan™ T55
Package: Tape & Reel
Product Status: Active
Features: General Purpose
Package / Case: 2917 (7343 Metric)
Mounting Type: Surface Mount
HTSUS: 8532.21.0050
Capacitance: 100 µF
Tolerance: ±20%
Voltage - Rated: 10 V
ESR (Equivalent Series Resistance): 45mOhm @ 100kHz
Size / Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm)
Height - Seated (Max): 0.079" (2.00mm)
ECCN: EAR99
Manufacturer Size Code: V
CAP TANT POLY 100UF 10V 2917
CAP, 100UF, 10V, TANT, POLYMER, CASE V; Capacitance:100µF; Capacitance Tolerance:± 20%; Voltage(DC):10V; Manufacturer Size Code:V; ESR:0.045ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Product Width:4.3mm RoHS Compliant: Yes
CAP, 100UF, 10V, TANT, POLYMER, CASE V; Capacitance:100µF; Capacitance Tolerance:± 20%; Voltage(DC):10V; Manufacturer Size Code:V; ESR:0.045ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Product Width:4.3mm RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | Win Source Electronics | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 70-T55V107M010C0045 | 718-2190-6-ND | 718-2190-2-ND | 1359883-T55V107M010C0045 | T55V107M010C0045 | 98Y1916 |
| Product Name | Capacitor | Tantalum - Polymer Capacitors | Tantalum - Polymer Capacitors | Capacitors - Tantalum - Polymer Capacitors | Capacitors - Tantalum - Polymer Capacitors | Cap, 100Uf, 10V, Tant, Polymer, Case V; Capacitance Vishay |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | |||
| RoHS Compliant | Yes | Yes | ||||
| Electrolytic Capacitors | Aluminum Electrolytic; Tantalum | Tantalum | Tantalum | Tantalum | ||
| Applications | General Purpose | General Purpose | ||||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |