Vishay Intertechnology, Inc. Tantalum - Polymer Capacitors T55T686M004C0080

Description
68µF Molded Tantalum Polymer Capacitor 4V 1411 (3528 Metric) 80mOhm @ 100kHz
Request a Quote Datasheet
Description
68µF Molded Tantalum Polymer Capacitor 4V 1411 (3528 Metric) 80mOhm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum - Polymer Capacitors - 3581-T55T686M004C0080TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
3581-T55T686M004C0080TR-ND
Tantalum - Polymer Capacitors 3581-T55T686M004C0080TR-ND
68µF Molded Tantalum Polymer Capacitor 4V 1411 (3528 Metric) 80mOhm @ 100kHz

68µF Molded Tantalum Polymer Capacitor 4V 1411 (3528 Metric) 80mOhm @ 100kHz

Buy Now Datasheet
Tantalum - Polymer Capacitors - 3581-T55T686M004C0080CT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
3581-T55T686M004C0080CT-ND
Tantalum - Polymer Capacitors 3581-T55T686M004C0080CT-ND
CAP TANT POLY 68UF 4V 1411

CAP TANT POLY 68UF 4V 1411

Buy Now Datasheet
Tantalum - Polymer Capacitors - 3581-T55T686M004C0080DKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
3581-T55T686M004C0080DKR-ND
Tantalum - Polymer Capacitors 3581-T55T686M004C0080DKR-ND
CAP TANT POLY 68UF 4V 1411

CAP TANT POLY 68UF 4V 1411

Buy Now Datasheet
Capacitors - Tantalum - Polymer Capacitors - T55T686M004C0080 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum - Polymer Capacitors
T55T686M004C0080
Capacitors - Tantalum - Polymer Capacitors T55T686M004C0080
CAP TANT POLY 68UF 4V 1411

CAP TANT POLY 68UF 4V 1411

Supplier's Site
Cap, 68Μf, 4V, 20%; Capacitance Vishay - 47Y8184 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 68Μf, 4V, 20%; Capacitance Vishay
47Y8184
Cap, 68Μf, 4V, 20%; Capacitance Vishay 47Y8184
CAP, 68µF, 4V, 20%; Capacitance:68µF; Voltage Rating:4V; Product Range:vPolyTan T55 Series; Capacitance Tolerance:± 20%; Manufacturer Size Code:T; ESR:0.08ohm; Operating Temperature Min:-55°C; Operating Temperature Max:105°C; RoHS Compliant: Yes

CAP, 68µF, 4V, 20%; Capacitance:68µF; Voltage Rating:4V; Product Range:vPolyTan T55 Series; Capacitance Tolerance:± 20%; Manufacturer Size Code:T; ESR:0.08ohm; Operating Temperature Min:-55°C; Operating Temperature Max:105°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 3581-T55T686M004C0080TR-ND 3581-T55T686M004C0080DKR-ND T55T686M004C0080 47Y8184
Product Name Tantalum - Polymer Capacitors Tantalum - Polymer Capacitors Capacitors - Tantalum - Polymer Capacitors Cap, 68Μf, 4V, 20%; Capacitance Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 68 microF 68 microF 68 microF 68 microF
Unlock Full Specs
to access all available technical data

Similar Products

Coin Cell Supercapacitor - SCCA - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 380LX102M080J202-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
Aluminium Capacitors - 1701024 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers