47µF Molded Tantalum Polymer Capacitor 6.3V 1411 (3528 Metric) 70mOhm @ 100kHz
47µF Molded Tantalum Polymer Capacitor 6.3V 1411 (3528 Metric) 70mOhm @ 100kHz
Manufacturer: Vishay
Win Source Part Number: 1105153-T55T476M6R3C
Packaging: Reel - TR
Type: Molded
Features: General Purpose
Voltage Rating: 6.3V
Height - Seated (Max): 0.047" (1.20mm)
Mounting: SMD (SMT)
Capacitance: 47μF
Tolerance: ±20%
Manufacturer Size Code: T
ESR: 70 mOhm
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 105°C
Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm)
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance
47uF 6.3V Ceramic Capacitor, 20% Tol, 70mR ESR, 105C, SMD Product overview: T55T476M6R3C0070 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47uF, 6.3V, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-T55T476M6R3C0070 can be used for catalog matching and distributor lookup.
CAP TANT POLY 47UF 6.3V 1411
TANTALUM CAPACITOR, 47UF, 6.3V, CASE T; Capacitance:47µF; Capacitance Tolerance:± 20%; Voltage(DC):6.3V; Manufacturer Size Code:T; ESR:0.07ohm; Capacitor Case / Package:1411 [3528 Metric]; Product Length:3.5mm; Product Width:2.8mm RoHS Compliant: Yes
TANTALUM CAPACITOR, 47UF, 6.3V, CASE T, REEL; Capacitance:47µF; Capacitance Tolerance:± 20%; Voltage(DC):6.3V; Manufacturer Size Code:T; ESR:0.07ohm; Capacitor Case / Package:1411 [3528 Metric]; Product Length:3.5mm; Qualification:- RoHS Compliant: Yes
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 718-2083-2-ND | 1105153-T55T476M6R3C0070 | 70-T55T476M6R3C0070 | T55T476M6R3C0070 | 26Y9160 |
| Product Name | Tantalum - Polymer Capacitors | Tantalum - Polymer Capacitors - T55T476M6R3C0070 | SMD 47uF 6.3V Capacitor | Capacitors - Tantalum - Polymer Capacitors | Tantalum Capacitor, 47Uf, 6.3V, Case T; Capacitance Vishay |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | |||
| Applications | General Purpose | ||||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Electrolytic Capacitors | Tantalum | Tantalum | |||
| Capacitance Range | 47 microF | 47 microF | 47 microF | 47 microF | 47 microF |