The Tantalum Capacitor, part number 26Y9159, features a capacitance of 47 µF and a voltage rating of 4 V. It is housed in a Case T package, measuring 3.5 mm in length, 2.8 mm in width, and 1.2 mm in height. This capacitor operates effectively within a temperature range of -55 °C to +105 °C and has a capacitance tolerance of ±20%. It is designed with an equivalent series resistance (ESR) of 0.07 ohms, making it suitable for applications requiring low ESR characteristics. The product is RoHS compliant, ensuring it meets environmental regulations. This capacitor is ideal for use in decoupling, smoothing, and filtering applications across various electronic devices, including smartphones, tablets, and computer motherboards.
47µF Molded Tantalum Polymer Capacitor 4V 1411 (3528 Metric) 70mOhm @ 100kHz
CAP TANT POLY 47UF 4V 1411
TANTALUM CAPACITOR, 47UF, 4V, CASE T; Capacitance:47µF; Capacitance Tolerance:± 20%; Manufacturer Size Code:T; ESR:0.07ohm; Product Length:3.5mm; Product Width:2.8mm; Product Height:1.2mm; Operating Temperature Min:-55°C RoHS Compliant: Yes
TANTALUM CAPACITOR, 47UF, 4V, CASE T, REEL; Capacitance:47µF; Capacitance Tolerance:± 20%; Manufacturer Size Code:T; ESR:0.07ohm; Product Length:3.5mm; Product Width:2.8mm; Product Height:1.2mm; Operating Temperature Min:-55°C RoHS Compliant: Yes
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 718-2081-2-ND | T55T476M004C0070 | 26Y9159 |
| Product Name | Tantalum - Polymer Capacitors | Capacitors - Tantalum - Polymer Capacitors | Tantalum Capacitor, 47Uf, 4V, Case T; Capacitance Vishay |
| Configuration / Form Factor | Chip Capacitor | ||
| Applications | General Purpose | ||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to ? C (-67 to ? F) |
| Electrolytic Capacitors | Tantalum | ||
| Capacitance Range | 47 microF | 47 microF | 47 microF |