Vishay Intertechnology, Inc. Tantalum - Polymer Capacitors T55P156M004C0500

Description
15µF Molded Tantalum Polymer Capacitor 4V 0805 (2012 Metric) 500mOhm @ 100kHz
Request a Quote Datasheet
Description
15µF Molded Tantalum Polymer Capacitor 4V 0805 (2012 Metric) 500mOhm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum - Polymer Capacitors - 3581-T55P156M004C0500CT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
3581-T55P156M004C0500CT-ND
Tantalum - Polymer Capacitors 3581-T55P156M004C0500CT-ND
15µF Molded Tantalum Polymer Capacitor 4V 0805 (2012 Metric) 500mOhm @ 100kHz

15µF Molded Tantalum Polymer Capacitor 4V 0805 (2012 Metric) 500mOhm @ 100kHz

Buy Now Datasheet
Tantalum - Polymer Capacitors - 3581-T55P156M004C0500DKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
3581-T55P156M004C0500DKR-ND
Tantalum - Polymer Capacitors 3581-T55P156M004C0500DKR-ND
15µF Molded Tantalum Polymer Capacitor 4V 0805 (2012 Metric) 500mOhm @ 100kHz

15µF Molded Tantalum Polymer Capacitor 4V 0805 (2012 Metric) 500mOhm @ 100kHz

Buy Now Datasheet
Tantalum - Polymer Capacitors - 3581-T55P156M004C0500TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
3581-T55P156M004C0500TR-ND
Tantalum - Polymer Capacitors 3581-T55P156M004C0500TR-ND
15µF Molded Tantalum Polymer Capacitor 4V 0805 (2012 Metric) 500mOhm @ 100kHz

15µF Molded Tantalum Polymer Capacitor 4V 0805 (2012 Metric) 500mOhm @ 100kHz

Buy Now Datasheet
Capacitors - Tantalum - Polymer Capacitors - T55P156M004C0500 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum - Polymer Capacitors
T55P156M004C0500
Capacitors - Tantalum - Polymer Capacitors T55P156M004C0500
CAP TANT POLY 15UF 4V 0805

CAP TANT POLY 15UF 4V 0805

Supplier's Site

Technical Specifications

  DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 3581-T55P156M004C0500CT-ND 3581-T55P156M004C0500DKR-ND T55P156M004C0500
Product Name Tantalum - Polymer Capacitors Tantalum - Polymer Capacitors Capacitors - Tantalum - Polymer Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 15 microF 15 microF 15 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0504B183K101P-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
7 suppliers
Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details
Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details