Vishay Intertechnology, Inc. Tantalum - Polymer Capacitors T55P106M6R3C0500

Description
10µF Molded Tantalum Polymer Capacitor 6.3V 0805 (2012 Metric) 500mOhm @ 100kHz
Request a Quote Datasheet
Description
10µF Molded Tantalum Polymer Capacitor 6.3V 0805 (2012 Metric) 500mOhm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum - Polymer Capacitors - 718-2065-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
718-2065-1-ND
Tantalum - Polymer Capacitors 718-2065-1-ND
10µF Molded Tantalum Polymer Capacitor 6.3V 0805 (2012 Metric) 500mOhm @ 100kHz

10µF Molded Tantalum Polymer Capacitor 6.3V 0805 (2012 Metric) 500mOhm @ 100kHz

Buy Now Datasheet
Tantalum - Polymer Capacitors - 718-2065-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
718-2065-6-ND
Tantalum - Polymer Capacitors 718-2065-6-ND
10µF Molded Tantalum Polymer Capacitor 6.3V 0805 (2012 Metric) 500mOhm @ 100kHz

10µF Molded Tantalum Polymer Capacitor 6.3V 0805 (2012 Metric) 500mOhm @ 100kHz

Buy Now Datasheet
Tantalum - Polymer Capacitors - 718-2065-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
718-2065-2-ND
Tantalum - Polymer Capacitors 718-2065-2-ND
10µF Molded Tantalum Polymer Capacitor 6.3V 0805 (2012 Metric) 500mOhm @ 100kHz

10µF Molded Tantalum Polymer Capacitor 6.3V 0805 (2012 Metric) 500mOhm @ 100kHz

Buy Now Datasheet
Capacitors - Tantalum - Polymer Capacitors - T55P106M6R3C0500 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum - Polymer Capacitors
T55P106M6R3C0500
Capacitors - Tantalum - Polymer Capacitors T55P106M6R3C0500
CAP TANT POLY 10UF 6.3V 0805

CAP TANT POLY 10UF 6.3V 0805

Supplier's Site
Tantalum Capacitor, 10Uf, 6.3V, Case P; Capacitance Vishay - 26Y9147 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 10Uf, 6.3V, Case P; Capacitance Vishay
26Y9147
Tantalum Capacitor, 10Uf, 6.3V, Case P; Capacitance Vishay 26Y9147
TANTALUM CAPACITOR, 10UF, 6.3V, CASE P; Capacitance:10µF; Capacitance Tolerance:± 20%; Voltage(DC):6.3V; Manufacturer Size Code:P; ESR:0.5ohm; Capacitor Case / Package:0805 [2012 Metric]; Product Length:2mm; Product Width:1.25mm RoHS Compliant: Yes

TANTALUM CAPACITOR, 10UF, 6.3V, CASE P; Capacitance:10µF; Capacitance Tolerance:± 20%; Voltage(DC):6.3V; Manufacturer Size Code:P; ESR:0.5ohm; Capacitor Case / Package:0805 [2012 Metric]; Product Length:2mm; Product Width:1.25mm RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitor, 10Uf, 6.3V, Case P, Reel; Capacitance Vishay - 84X8328 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 10Uf, 6.3V, Case P, Reel; Capacitance Vishay
84X8328
Tantalum Capacitor, 10Uf, 6.3V, Case P, Reel; Capacitance Vishay 84X8328
TANTALUM CAPACITOR, 10UF, 6.3V, CASE P, REEL; Capacitance:10µF; Capacitance Tolerance:± 20%; Voltage(DC):6.3V; Manufacturer Size Code:P; ESR:0.5ohm; Capacitor Case / Package:0805 [2012 Metric]; Product Length:2mm; Qualification:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 10UF, 6.3V, CASE P, REEL; Capacitance:10µF; Capacitance Tolerance:± 20%; Voltage(DC):6.3V; Manufacturer Size Code:P; ESR:0.5ohm; Capacitor Case / Package:0805 [2012 Metric]; Product Length:2mm; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 718-2065-1-ND 718-2065-6-ND T55P106M6R3C0500 26Y9147
Product Name Tantalum - Polymer Capacitors Tantalum - Polymer Capacitors Capacitors - Tantalum - Polymer Capacitors Tantalum Capacitor, 10Uf, 6.3V, Case P; Capacitance Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 10 microF 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525006P20HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Tantalum Capacitors - 1814588 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
Coin Cell Supercapacitor - SCCC - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers