Vishay Precision Group Polymer Capacitors T55J475M6R3C0500

Description
Vishay T55J475M6R3C0500
Request a Quote Datasheet
Description
Vishay T55J475M6R3C0500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Polymer Capacitors - 8603878 - RS Components, Ltd.
Corby, Northants, United Kingdom
Polymer Capacitors
8603878
Polymer Capacitors 8603878
Vishay T55J475M6R3C0500

Vishay T55J475M6R3C0500

Supplier's Site
Polymer Capacitors - 1730430 - RS Components, Ltd.
Corby, Northants, United Kingdom
Polymer Capacitors
1730430
Polymer Capacitors 1730430
Vishay T55J475M6R3C0500

Vishay T55J475M6R3C0500

Supplier's Site
Singapore, Singapore
4.7uF 6.3V Capacitor
70-T55J475M6R3C0500
4.7uF 6.3V Capacitor 70-T55J475M6R3C0500
4.7uF 6.3V Tantalum Capacitor, 0603, 20% Tol, 500mR ESR Product overview: T55J475M6R3C0500 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7uF, 6.3V, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-T55J475M6R3C0500 can be used for catalog matching and distributor lookup.

4.7uF 6.3V Tantalum Capacitor, 0603, 20% Tol, 500mR ESR Product overview: T55J475M6R3C0500 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7uF, 6.3V, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-T55J475M6R3C0500 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum - Polymer Capacitors - 718-2061-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
718-2061-2-ND
Tantalum - Polymer Capacitors 718-2061-2-ND
4.7µF Molded Tantalum Polymer Capacitor 6.3V 0603 (1608 Metric) 500mOhm @ 100kHz

4.7µF Molded Tantalum Polymer Capacitor 6.3V 0603 (1608 Metric) 500mOhm @ 100kHz

Buy Now Datasheet
Tantalum - Polymer Capacitors - 718-2061-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
718-2061-1-ND
Tantalum - Polymer Capacitors 718-2061-1-ND
4.7µF Molded Tantalum Polymer Capacitor 6.3V 0603 (1608 Metric) 500mOhm @ 100kHz

4.7µF Molded Tantalum Polymer Capacitor 6.3V 0603 (1608 Metric) 500mOhm @ 100kHz

Buy Now Datasheet
Tantalum - Polymer Capacitors - 718-2061-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
718-2061-6-ND
Tantalum - Polymer Capacitors 718-2061-6-ND
4.7µF Molded Tantalum Polymer Capacitor 6.3V 0603 (1608 Metric) 500mOhm @ 100kHz

4.7µF Molded Tantalum Polymer Capacitor 6.3V 0603 (1608 Metric) 500mOhm @ 100kHz

Buy Now Datasheet
Capacitors - Tantalum - Polymer Capacitors - 1359644-T55J475M6R3C0500 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Tantalum - Polymer Capacitors
1359644-T55J475M6R3C0500
Capacitors - Tantalum - Polymer Capacitors 1359644-T55J475M6R3C0500
Win Source Part Number: 1359644-T55J475M6R3C 0500 Category: Capacitors - Tantalum - Polymer Capacitors Temperature Range - Operating: -55°C ~ 105°C Fake Threat In the Open Market: 56 pct. Type: Molded MSL Level: 3 (168 Hours) Mfr: Vishay Sprague Series: vPolyTan™ T55 Package: Tape & Reel Product Status: Active Features: General Purpose Package / Case: 0603 (1608 Metric) Mounting Type: Surface Mount HTSUS: 8532.21.0050 Capacitance: 4.7 µF Tolerance: ±20% Voltage - Rated: 6.3 V ESR (Equivalent Series Resistance): 500mOhm @ 100kHz Size / Dimension: 0.063" L x 0.032" W (1.60mm x 0.80mm) Height - Seated (Max): 0.035" (0.90mm) REACH Status: REACH Unaffected ECCN: EAR99 Manufacturer Size Code: J

Win Source Part Number: 1359644-T55J475M6R3C0500
Category: Capacitors - Tantalum - Polymer Capacitors
Temperature Range - Operating: -55°C ~ 105°C
Fake Threat In the Open Market: 56 pct.
Type: Molded
MSL Level: 3 (168 Hours)
Mfr: Vishay Sprague
Series: vPolyTan™ T55
Package: Tape & Reel
Product Status: Active
Features: General Purpose
Package / Case: 0603 (1608 Metric)
Mounting Type: Surface Mount
HTSUS: 8532.21.0050
Capacitance: 4.7 µF
Tolerance: ±20%
Voltage - Rated: 6.3 V
ESR (Equivalent Series Resistance): 500mOhm @ 100kHz
Size / Dimension: 0.063" L x 0.032" W (1.60mm x 0.80mm)
Height - Seated (Max): 0.035" (0.90mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Manufacturer Size Code: J

Buy Now Datasheet
Tantalum Capacitor, 4.7Uf, 6.3V, Case J; Capacitance Vishay - 26Y9144 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 4.7Uf, 6.3V, Case J; Capacitance Vishay
26Y9144
Tantalum Capacitor, 4.7Uf, 6.3V, Case J; Capacitance Vishay 26Y9144
TANTALUM CAPACITOR, 4.7UF, 6.3V, CASE J; Capacitance:4.7µF; Capacitance Tolerance:± 20%; Voltage(DC):6.3V; Manufacturer Size Code:J; ESR:0.5ohm; Capacitor Case / Package:0603 [1608-09 Metric]; Product Length:1.6mm; Qualification:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 4.7UF, 6.3V, CASE J; Capacitance:4.7µF; Capacitance Tolerance:± 20%; Voltage(DC):6.3V; Manufacturer Size Code:J; ESR:0.5ohm; Capacitor Case / Package:0603 [1608-09 Metric]; Product Length:1.6mm; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitor, 4.7Uf, 6.3V, Case J, Reel; Capacitance Vishay - 84X8324 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 4.7Uf, 6.3V, Case J, Reel; Capacitance Vishay
84X8324
Tantalum Capacitor, 4.7Uf, 6.3V, Case J, Reel; Capacitance Vishay 84X8324
TANTALUM CAPACITOR, 4.7UF, 6.3V, CASE J, REEL; Capacitance:4.7µF; Capacitance Tolerance:± 20%; Voltage(DC):6.3V; Manufacturer Size Code:J; ESR:0.5ohm; Capacitor Case / Package:0603 [1608-09 Metric]; Product Length:1.6mm RoHS Compliant: Yes

TANTALUM CAPACITOR, 4.7UF, 6.3V, CASE J, REEL; Capacitance:4.7µF; Capacitance Tolerance:± 20%; Voltage(DC):6.3V; Manufacturer Size Code:J; ESR:0.5ohm; Capacitor Case / Package:0603 [1608-09 Metric]; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Tantalum - Polymer Capacitors - T55J475M6R3C0500 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum - Polymer Capacitors
T55J475M6R3C0500
Capacitors - Tantalum - Polymer Capacitors T55J475M6R3C0500
CAP TANT POLY 4.7UF 6.3V 0603

CAP TANT POLY 4.7UF 6.3V 0603

Supplier's Site

Technical Specifications

  RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 8603878 70-T55J475M6R3C0500 718-2061-2-ND 718-2061-6-ND 1359644-T55J475M6R3C0500 26Y9144 T55J475M6R3C0500
Product Name Polymer Capacitors 4.7uF 6.3V Capacitor Tantalum - Polymer Capacitors Tantalum - Polymer Capacitors Capacitors - Tantalum - Polymer Capacitors Tantalum Capacitor, 4.7Uf, 6.3V, Case J; Capacitance Vishay Capacitors - Tantalum - Polymer Capacitors
RoHS Compliant Yes Yes Yes
Electrostatic Capacitors Polymer
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic; Tantalum Tantalum Tantalum Tantalum
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-414-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 180000 microF
View Details
Box-Type Metallized Polyester Film Capacitor - W24(CL23B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Aluminum Electrolytic - 101C154U016ED2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details