Vishay Intertechnology, Inc. Tantalum - Polymer Capacitors T55J335M6R3C0500

Description
3.3µF Molded Tantalum Polymer Capacitor 6.3V 0603 (1608 Metric) 500mOhm @ 100kHz
Request a Quote Datasheet
Description
3.3µF Molded Tantalum Polymer Capacitor 6.3V 0603 (1608 Metric) 500mOhm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum - Polymer Capacitors - 3581-T55J335M6R3C0500TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
3581-T55J335M6R3C0500TR-ND
Tantalum - Polymer Capacitors 3581-T55J335M6R3C0500TR-ND
3.3µF Molded Tantalum Polymer Capacitor 6.3V 0603 (1608 Metric) 500mOhm @ 100kHz

3.3µF Molded Tantalum Polymer Capacitor 6.3V 0603 (1608 Metric) 500mOhm @ 100kHz

Buy Now Datasheet
Tantalum - Polymer Capacitors - 3581-T55J335M6R3C0500DKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
3581-T55J335M6R3C0500DKR-ND
Tantalum - Polymer Capacitors 3581-T55J335M6R3C0500DKR-ND
3.3µF Molded Tantalum Polymer Capacitor 6.3V 0603 (1608 Metric) 500mOhm @ 100kHz

3.3µF Molded Tantalum Polymer Capacitor 6.3V 0603 (1608 Metric) 500mOhm @ 100kHz

Buy Now Datasheet
Tantalum - Polymer Capacitors - 3581-T55J335M6R3C0500CT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
3581-T55J335M6R3C0500CT-ND
Tantalum - Polymer Capacitors 3581-T55J335M6R3C0500CT-ND
3.3µF Molded Tantalum Polymer Capacitor 6.3V 0603 (1608 Metric) 500mOhm @ 100kHz

3.3µF Molded Tantalum Polymer Capacitor 6.3V 0603 (1608 Metric) 500mOhm @ 100kHz

Buy Now Datasheet
Capacitors - Tantalum - Polymer Capacitors - T55J335M6R3C0500 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum - Polymer Capacitors
T55J335M6R3C0500
Capacitors - Tantalum - Polymer Capacitors T55J335M6R3C0500
CAP TANT POLY 3.3UF 6.3V 0603

CAP TANT POLY 3.3UF 6.3V 0603

Supplier's Site
Tantalum Capacitor, 3.3Uf, 6.3V, Case J; Capacitance Vishay - 26Y9143 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 3.3Uf, 6.3V, Case J; Capacitance Vishay
26Y9143
Tantalum Capacitor, 3.3Uf, 6.3V, Case J; Capacitance Vishay 26Y9143
TANTALUM CAPACITOR, 3.3UF, 6.3V, CASE J; Capacitance:3.3µF; Capacitance Tolerance:± 20%; Manufacturer Size Code:J; ESR:0.5ohm; Product Length:1.6mm; Product Width:0.8mm; Product Height:0.8mm; Operating Temperature Min:-55°C RoHS Compliant: Yes

TANTALUM CAPACITOR, 3.3UF, 6.3V, CASE J; Capacitance:3.3µF; Capacitance Tolerance:± 20%; Manufacturer Size Code:J; ESR:0.5ohm; Product Length:1.6mm; Product Width:0.8mm; Product Height:0.8mm; Operating Temperature Min:-55°C RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitor, 3.3Uf, 6.3V, Case J, Reel; Capacitance Vishay - 84X8323 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 3.3Uf, 6.3V, Case J, Reel; Capacitance Vishay
84X8323
Tantalum Capacitor, 3.3Uf, 6.3V, Case J, Reel; Capacitance Vishay 84X8323
TANTALUM CAPACITOR, 3.3UF, 6.3V, CASE J, REEL; Capacitance:3.3µF; Capacitance Tolerance:± 20%; Manufacturer Size Code:J; ESR:0.5ohm; Product Length:1.6mm; Product Width:0.8mm; Product Height:0.8mm; Operating Temperature Min:-55°C RoHS Compliant: Yes

TANTALUM CAPACITOR, 3.3UF, 6.3V, CASE J, REEL; Capacitance:3.3µF; Capacitance Tolerance:± 20%; Manufacturer Size Code:J; ESR:0.5ohm; Product Length:1.6mm; Product Width:0.8mm; Product Height:0.8mm; Operating Temperature Min:-55°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 3581-T55J335M6R3C0500TR-ND 3581-T55J335M6R3C0500DKR-ND T55J335M6R3C0500 26Y9143
Product Name Tantalum - Polymer Capacitors Tantalum - Polymer Capacitors Capacitors - Tantalum - Polymer Capacitors Tantalum Capacitor, 3.3Uf, 6.3V, Case J; Capacitance Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to ? C (-67 to ? F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 3.3 microF 3.3 microF 3.3 microF 3.3 microF
Unlock Full Specs
to access all available technical data

Similar Products

Tantalum Capacitors - TAC106K006P02-F-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
View Details
Tantalum Capacitors - 1814628 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details