680µF Molded Tantalum Polymer Capacitor 2.5V 2917 (7343 Metric) 7mOhm @ 100kHz
680µF Molded Tantalum Polymer Capacitor 2.5V 2917 (7343 Metric) 7mOhm @ 100kHz
680µF Molded Tantalum Polymer Capacitor 2.5V 2917 (7343 Metric) 7mOhm @ 100kHz
CAP TANT POLY 680UF 2.5V 2917
CAP, 680UF, 2.5V, TANT, POLYMER, CASE D; Capacitance:680µF; Capacitance Tolerance:± 20%; Voltage(DC):2.5V; Manufacturer Size Code:D; ESR:0.007ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Product Width:4.3mmRoHS Compliant: Yes
CAP, 680UF, 2.5V, TANT, POLYMER, CASE D; Capacitance:680µF; Capacitance Tolerance:± 20%; Voltage(DC):2.5V; Manufacturer Size Code:D; ESR:0.007ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Product Width:4.3mmRoHS Compliant: Yes
| DigiKey | DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 718-2332-6-ND | 718-2332-1-ND | T55D687M2R5C0007 | 78AC7122 |
| Product Name | Tantalum - Polymer Capacitors | Tantalum - Polymer Capacitors | Capacitors - Tantalum - Polymer Capacitors | Cap, 680Uf, 2.5V, Tant, Polymer, Case D; Capacitance Vishay |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | ||
| Applications | General Purpose | General Purpose | ||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 680 microF | 680 microF | 680 microF | 680 microF |