Vishay Intertechnology, Inc. Tantalum - Polymer Capacitors T55D687M004C0007

Description
680µF Molded Tantalum Polymer Capacitor 4V 2917 (7343 Metric) 7mOhm @ 100kHz
Request a Quote Datasheet
Description
680µF Molded Tantalum Polymer Capacitor 4V 2917 (7343 Metric) 7mOhm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum - Polymer Capacitors - 718-2329-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
718-2329-2-ND
Tantalum - Polymer Capacitors 718-2329-2-ND
680µF Molded Tantalum Polymer Capacitor 4V 2917 (7343 Metric) 7mOhm @ 100kHz

680µF Molded Tantalum Polymer Capacitor 4V 2917 (7343 Metric) 7mOhm @ 100kHz

Buy Now Datasheet
Capacitors - Tantalum - Polymer Capacitors - T55D687M004C0007 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum - Polymer Capacitors
T55D687M004C0007
Capacitors - Tantalum - Polymer Capacitors T55D687M004C0007
CAP TANT POLY 680UF 4V 2917

CAP TANT POLY 680UF 4V 2917

Supplier's Site
Cap, 680Uf, 4V, Tant, Polymer, Case D; Capacitance Vishay - 78AC7120 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 680Uf, 4V, Tant, Polymer, Case D; Capacitance Vishay
78AC7120
Cap, 680Uf, 4V, Tant, Polymer, Case D; Capacitance Vishay 78AC7120
CAP, 680UF, 4V, TANT, POLYMER, CASE D; Capacitance:680µF; Capacitance Tolerance:± 20%; Voltage(DC):4V; Manufacturer Size Code:D; ESR:0.007ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Product Width:4.3mm RoHS Compliant: Yes

CAP, 680UF, 4V, TANT, POLYMER, CASE D; Capacitance:680µF; Capacitance Tolerance:± 20%; Voltage(DC):4V; Manufacturer Size Code:D; ESR:0.007ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Product Width:4.3mm RoHS Compliant: Yes

Supplier's Site
Cap, 680Uf, 4V, Tant, Polymer, Case D Rohs Compliant Vishay - 69AH3130 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 680Uf, 4V, Tant, Polymer, Case D Rohs Compliant Vishay
69AH3130
Cap, 680Uf, 4V, Tant, Polymer, Case D Rohs Compliant Vishay 69AH3130
CAP, 680UF, 4V, TANT, POLYMER, CASE D ROHS COMPLIANT: YES

CAP, 680UF, 4V, TANT, POLYMER, CASE D ROHS COMPLIANT: YES

Supplier's Site
Cap, 680Uf, 4V, Tant, Polymer, Case D; Capacitance Vishay - 78AC7121 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 680Uf, 4V, Tant, Polymer, Case D; Capacitance Vishay
78AC7121
Cap, 680Uf, 4V, Tant, Polymer, Case D; Capacitance Vishay 78AC7121
CAP, 680UF, 4V, TANT, POLYMER, CASE D; Capacitance:680µF; Capacitance Tolerance:± 20%; Voltage(DC):4V; Manufacturer Size Code:D; ESR:0.007ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Product Width:4.3mm RoHS Compliant: Yes

CAP, 680UF, 4V, TANT, POLYMER, CASE D; Capacitance:680µF; Capacitance Tolerance:± 20%; Voltage(DC):4V; Manufacturer Size Code:D; ESR:0.007ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Product Width:4.3mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 718-2329-2-ND T55D687M004C0007 78AC7120 69AH3130
Product Name Tantalum - Polymer Capacitors Capacitors - Tantalum - Polymer Capacitors Cap, 680Uf, 4V, Tant, Polymer, Case D; Capacitance Vishay Cap, 680Uf, 4V, Tant, Polymer, Case D Rohs Compliant Vishay
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Tantalum
Capacitance Range 680 microF 680 microF 680 microF
Unlock Full Specs
to access all available technical data

Similar Products

Polyester film capacitor - W25(CL25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Multilayer
Applications General Purpose; Lighting; Power Supply
View Details
Aluminium Capacitors - 1620730 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Tantalum Capacitors - TDL106K035S1D-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers