Vishay Intertechnology, Inc. Tantalum - Polymer Capacitors T55D477M6R3C0015

Description
470µF Molded Tantalum Polymer Capacitor 6.3V 2917 (7343 Metric) 15mOhm @ 100kHz
Request a Quote Datasheet
Description
470µF Molded Tantalum Polymer Capacitor 6.3V 2917 (7343 Metric) 15mOhm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum - Polymer Capacitors - 718-2184-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
718-2184-1-ND
Tantalum - Polymer Capacitors 718-2184-1-ND
470µF Molded Tantalum Polymer Capacitor 6.3V 2917 (7343 Metric) 15mOhm @ 100kHz

470µF Molded Tantalum Polymer Capacitor 6.3V 2917 (7343 Metric) 15mOhm @ 100kHz

Buy Now Datasheet
Tantalum - Polymer Capacitors - 718-2184-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
718-2184-6-ND
Tantalum - Polymer Capacitors 718-2184-6-ND
470µF Molded Tantalum Polymer Capacitor 6.3V 2917 (7343 Metric) 15mOhm @ 100kHz

470µF Molded Tantalum Polymer Capacitor 6.3V 2917 (7343 Metric) 15mOhm @ 100kHz

Buy Now Datasheet
Tantalum - Polymer Capacitors - 718-2184-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
718-2184-2-ND
Tantalum - Polymer Capacitors 718-2184-2-ND
470µF Molded Tantalum Polymer Capacitor 6.3V 2917 (7343 Metric) 15mOhm @ 100kHz

470µF Molded Tantalum Polymer Capacitor 6.3V 2917 (7343 Metric) 15mOhm @ 100kHz

Buy Now Datasheet
Capacitors - Tantalum - Polymer Capacitors - T55D477M6R3C0015 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum - Polymer Capacitors
T55D477M6R3C0015
Capacitors - Tantalum - Polymer Capacitors T55D477M6R3C0015
CAP TANT POLY 470UF 6.3V 2917

CAP TANT POLY 470UF 6.3V 2917

Supplier's Site
Cap, 470Μf, 6.3V, 20%; Capacitance Vishay - 11AC4387 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 470Μf, 6.3V, 20%; Capacitance Vishay
11AC4387
Cap, 470Μf, 6.3V, 20%; Capacitance Vishay 11AC4387
CAP, 470µF, 6.3V, 20%; Capacitance:470µF; Voltage Rating:6.3V; Product Range:vPolyTan T55 Series; Capacitance Tolerance:± 20%; Manufacturer Size Code:D; ESR:0.015ohm; Operating Temperature Min:-55°C; Operating Temperature Max:105°C; RoHS Compliant: Yes

CAP, 470µF, 6.3V, 20%; Capacitance:470µF; Voltage Rating:6.3V; Product Range:vPolyTan T55 Series; Capacitance Tolerance:± 20%; Manufacturer Size Code:D; ESR:0.015ohm; Operating Temperature Min:-55°C; Operating Temperature Max:105°C; RoHS Compliant: Yes

Supplier's Site
Cap, 470Uf, 6.3V, Tant, Polymer, Case D; Capacitance Vishay - 98Y1908 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 470Uf, 6.3V, Tant, Polymer, Case D; Capacitance Vishay
98Y1908
Cap, 470Uf, 6.3V, Tant, Polymer, Case D; Capacitance Vishay 98Y1908
CAP, 470UF, 6.3V, TANT, POLYMER, CASE D; Capacitance:470µF; Capacitance Tolerance:± 20%; Voltage(DC):6.3V; Manufacturer Size Code:D; ESR:0.015ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Product Width:4.3mmRoHS Compliant: Yes

CAP, 470UF, 6.3V, TANT, POLYMER, CASE D; Capacitance:470µF; Capacitance Tolerance:± 20%; Voltage(DC):6.3V; Manufacturer Size Code:D; ESR:0.015ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Product Width:4.3mmRoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 470Uf, 6.3V, Tant, Polymer, Case D; Capacitance Vishay - 37AJ8772 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 470Uf, 6.3V, Tant, Polymer, Case D; Capacitance Vishay
37AJ8772
Cap, 470Uf, 6.3V, Tant, Polymer, Case D; Capacitance Vishay 37AJ8772
CAP, 470UF, 6.3V, TANT, POLYMER, CASE D; Capacitance:470µF; Capacitance Tolerance:± 20%; Voltage(DC):6.3V; Manufacturer Size Code:D; ESR:0.015ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Product Width:4.3mmRoHS Compliant: Yes

CAP, 470UF, 6.3V, TANT, POLYMER, CASE D; Capacitance:470µF; Capacitance Tolerance:± 20%; Voltage(DC):6.3V; Manufacturer Size Code:D; ESR:0.015ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Product Width:4.3mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 718-2184-1-ND 718-2184-6-ND T55D477M6R3C0015 11AC4387 98Y1908
Product Name Tantalum - Polymer Capacitors Tantalum - Polymer Capacitors Capacitors - Tantalum - Polymer Capacitors Cap, 470Μf, 6.3V, 20%; Capacitance Vishay Cap, 470Uf, 6.3V, Tant, Polymer, Case D; Capacitance Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 470 microF 470 microF 470 microF 470 microF 470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725596 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-415-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 320000 microF
View Details
Capacitor - 224222799 - Radwell International
Specs
Configuration / Form Factor Leaded Capacitor
Capacitance Range 4.70E6 microF
Lead Style Screw
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers