Vishay Precision Group Tantalum - Polymer Capacitors T55D476M016C0070

Description
CAP TANT POLY 47UF 16V 2917
Request a Quote Datasheet
Description
CAP TANT POLY 47UF 16V 2917
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum - Polymer Capacitors - 3581-T55D476M016C0070TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
3581-T55D476M016C0070TR-ND
Tantalum - Polymer Capacitors 3581-T55D476M016C0070TR-ND
CAP TANT POLY 47UF 16V 2917

CAP TANT POLY 47UF 16V 2917

Buy Now Datasheet
Tantalum - Polymer Capacitors - 3581-T55D476M016C0070CT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
3581-T55D476M016C0070CT-ND
Tantalum - Polymer Capacitors 3581-T55D476M016C0070CT-ND
CAP TANT POLY 47UF 16V 2917

CAP TANT POLY 47UF 16V 2917

Buy Now Datasheet
Tantalum - Polymer Capacitors - 3581-T55D476M016C0070DKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
3581-T55D476M016C0070DKR-ND
Tantalum - Polymer Capacitors 3581-T55D476M016C0070DKR-ND
CAP TANT POLY 47UF 16V 2917

CAP TANT POLY 47UF 16V 2917

Buy Now Datasheet
Singapore, Singapore
47uF Capacitor
70-T55D476M016C0070
47uF Capacitor 70-T55D476M016C0070
Tantalum Capacitors - Polymer 47uF 16volts 20% D Case 70 Max. ESR Product overview: T55D476M016C0070 from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47uF, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-T55D476M016C0070 can be used for catalog matching and distributor lookup.

Tantalum Capacitors - Polymer 47uF 16volts 20% D Case 70 Max. ESR Product overview: T55D476M016C0070 from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47uF, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-T55D476M016C0070 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Tantalum - Polymer Capacitors - 1097796-T55D476M016C0070 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Tantalum - Polymer Capacitors
1097796-T55D476M016C0070
Capacitors - Tantalum - Polymer Capacitors 1097796-T55D476M016C0070
Win Source Part Number: 1097796-T55D476M016C 0070 Category: Capacitors>Tantalum - Polymer Capacitors Series: vPolyTan™ T55 Type: Molded Features: General Purpose Package: Tape & Reel (TR) Height - Seated (Max): 0.122" (3.10mm) Standard Package: 2,000 Mounting: SMD (SMT) Capacitance: 47 µF Tolerance: ±20% Voltage - Rated: 16 V ESR (Equivalent Series Resistance): 70mOhm @ 100kHz Lifetime @ Temp.: 2000 Hrs @ 125°C Manufacturer Size Code: D Package / Case: 2917 (7343 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm) Alternative Parts (Cross-Reference): T55D476M016C0070T55D 476M016C0070.; Fake Threat In the Open Market: 46 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected Mfr: Vishay Polytech Other Names: 3581-T55D476M016C007 0TR

Win Source Part Number: 1097796-T55D476M016C0070
Category: Capacitors>Tantalum - Polymer Capacitors
Series: vPolyTan™ T55
Type: Molded
Features: General Purpose
Package: Tape & Reel (TR)
Height - Seated (Max): 0.122" (3.10mm)
Standard Package: 2,000
Mounting: SMD (SMT)
Capacitance: 47 µF
Tolerance: ±20%
Voltage - Rated: 16 V
ESR (Equivalent Series Resistance): 70mOhm @ 100kHz
Lifetime @ Temp.: 2000 Hrs @ 125°C
Manufacturer Size Code: D
Package / Case: 2917 (7343 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm)
Alternative Parts (Cross-Reference): T55D476M016C0070T55D476M016C0070.;
Fake Threat In the Open Market: 46 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
Mfr: Vishay Polytech
Other Names: 3581-T55D476M016C0070TR

Buy Now Datasheet
Cap, 47Uf, 16V, Tant, Polymer, Case D; Capacitance Vishay - 78AC7112 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 47Uf, 16V, Tant, Polymer, Case D; Capacitance Vishay
78AC7112
Cap, 47Uf, 16V, Tant, Polymer, Case D; Capacitance Vishay 78AC7112
CAP, 47UF, 16V, TANT, POLYMER, CASE D; Capacitance:47µF; Capacitance Tolerance:± 20%; Voltage(DC):16V; Manufacturer Size Code:D; ESR:0.07ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Product Width:4.3mm RoHS Compliant: Yes

CAP, 47UF, 16V, TANT, POLYMER, CASE D; Capacitance:47µF; Capacitance Tolerance:± 20%; Voltage(DC):16V; Manufacturer Size Code:D; ESR:0.07ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Product Width:4.3mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 47Uf, 16V, Tant, Polymer, Case D; Capacitance Vishay - 78AC7113 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 47Uf, 16V, Tant, Polymer, Case D; Capacitance Vishay
78AC7113
Cap, 47Uf, 16V, Tant, Polymer, Case D; Capacitance Vishay 78AC7113
CAP, 47UF, 16V, TANT, POLYMER, CASE D; Capacitance:47µF; Capacitance Tolerance:± 20%; Voltage(DC):16V; Manufacturer Size Code:D; ESR:0.07ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Product Width:4.3mm RoHS Compliant: Yes

CAP, 47UF, 16V, TANT, POLYMER, CASE D; Capacitance:47µF; Capacitance Tolerance:± 20%; Voltage(DC):16V; Manufacturer Size Code:D; ESR:0.07ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Product Width:4.3mm RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Tantalum - Polymer Capacitors - T55D476M016C0070 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum - Polymer Capacitors
T55D476M016C0070
Capacitors - Tantalum - Polymer Capacitors T55D476M016C0070
CAP TANT POLY 47UF 16V 2917

CAP TANT POLY 47UF 16V 2917

Supplier's Site

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 3581-T55D476M016C0070TR-ND 3581-T55D476M016C0070DKR-ND 70-T55D476M016C0070 1097796-T55D476M016C0070 78AC7112 T55D476M016C0070
Product Name Tantalum - Polymer Capacitors Tantalum - Polymer Capacitors 47uF Capacitor Capacitors - Tantalum - Polymer Capacitors Cap, 47Uf, 16V, Tant, Polymer, Case D; Capacitance Vishay Capacitors - Tantalum - Polymer Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Aluminum Electrolytic; Tantalum Tantalum
Capacitance Range 47 microF 47 microF 47 microF 47 microF 47 microF 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701058 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
CAPACITOR, TANTALUM RADIAL, EPOXY DIPPED, 10UF, 50V, 10% - 70186198 - Allied Electronics, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Electrolytic Capacitors Tantalum
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0504N101K500N-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details