Vishay Intertechnology, Inc. Tantalum - Polymer Capacitors T55D475M063C0100

Description
CAP TANT POLY 4.7UF 63V 2917
Request a Quote Datasheet
Description
CAP TANT POLY 4.7UF 63V 2917
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum - Polymer Capacitors - 3581-T55D475M063C0100CT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
3581-T55D475M063C0100CT-ND
Tantalum - Polymer Capacitors 3581-T55D475M063C0100CT-ND
CAP TANT POLY 4.7UF 63V 2917

CAP TANT POLY 4.7UF 63V 2917

Buy Now Datasheet
Tantalum - Polymer Capacitors - 3581-T55D475M063C0100TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
3581-T55D475M063C0100TR-ND
Tantalum - Polymer Capacitors 3581-T55D475M063C0100TR-ND
CAP TANT POLY 4.7UF 63V 2917

CAP TANT POLY 4.7UF 63V 2917

Buy Now Datasheet
Capacitors - Tantalum - Polymer Capacitors - T55D475M063C0100 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum - Polymer Capacitors
T55D475M063C0100
Capacitors - Tantalum - Polymer Capacitors T55D475M063C0100
CAP TANT POLY 4.7UF 63V 2917

CAP TANT POLY 4.7UF 63V 2917

Supplier's Site
Cap, 4.7Uf, 63V, Tant, Polymer, Case D; Capacitance Vishay - 78AC7111 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4.7Uf, 63V, Tant, Polymer, Case D; Capacitance Vishay
78AC7111
Cap, 4.7Uf, 63V, Tant, Polymer, Case D; Capacitance Vishay 78AC7111
CAP, 4.7UF, 63V, TANT, POLYMER, CASE D; Capacitance:4.7µF; Capacitance Tolerance:± 20%; Voltage(DC):63V; Manufacturer Size Code:D; ESR:0.1ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Product Width:4.3mm RoHS Compliant: Yes

CAP, 4.7UF, 63V, TANT, POLYMER, CASE D; Capacitance:4.7µF; Capacitance Tolerance:± 20%; Voltage(DC):63V; Manufacturer Size Code:D; ESR:0.1ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Product Width:4.3mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 4.7Uf, 63V, Tant, Polymer, Case D; Capacitance Vishay - 78AC7110 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4.7Uf, 63V, Tant, Polymer, Case D; Capacitance Vishay
78AC7110
Cap, 4.7Uf, 63V, Tant, Polymer, Case D; Capacitance Vishay 78AC7110
CAP, 4.7UF, 63V, TANT, POLYMER, CASE D; Capacitance:4.7µF; Capacitance Tolerance:± 20%; Voltage(DC):63V; Manufacturer Size Code:D; ESR:0.1ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Product Width:4.3mm RoHS Compliant: Yes

CAP, 4.7UF, 63V, TANT, POLYMER, CASE D; Capacitance:4.7µF; Capacitance Tolerance:± 20%; Voltage(DC):63V; Manufacturer Size Code:D; ESR:0.1ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Product Width:4.3mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 3581-T55D475M063C0100CT-ND T55D475M063C0100 78AC7111
Product Name Tantalum - Polymer Capacitors Capacitors - Tantalum - Polymer Capacitors Cap, 4.7Uf, 63V, Tant, Polymer, Case D; Capacitance Vishay
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 4.7 microF 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminium Capacitors - 1701278 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 108SML004MD8 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers