330µF Molded Tantalum Polymer Capacitor 2.5V 2917 (7343 Metric) 8mOhm @ 100kHz
CAP TANT POLY 330UF 2.5V 2917
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 718-2315-2-ND | T55D337M2R5C0008 |
| Product Name | Tantalum - Polymer Capacitors | Capacitors - Tantalum - Polymer Capacitors |
| Configuration / Form Factor | Chip Capacitor | |
| Applications | General Purpose | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Tantalum | |
| Capacitance Range | 330 microF | 330 microF |