Vishay Precision Group Tantalum - Polymer Capacitors T55D337M010C0040

Description
T55D337M010C0040
Request a Quote Datasheet
Description
T55D337M010C0040
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum - Polymer Capacitors - 718-T55D337M010C0040DKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
718-T55D337M010C0040DKR-ND
Tantalum - Polymer Capacitors 718-T55D337M010C0040DKR-ND
T55D337M010C0040

T55D337M010C0040

Buy Now Datasheet
Tantalum - Polymer Capacitors - 718-T55D337M010C0040TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
718-T55D337M010C0040TR-ND
Tantalum - Polymer Capacitors 718-T55D337M010C0040TR-ND
T55D337M010C0040

T55D337M010C0040

Buy Now Datasheet
Tantalum - Polymer Capacitors - 718-T55D337M010C0040CT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
718-T55D337M010C0040CT-ND
Tantalum - Polymer Capacitors 718-T55D337M010C0040CT-ND
T55D337M010C0040

T55D337M010C0040

Buy Now Datasheet
Capacitors - Tantalum - Polymer Capacitors - T55D337M010C0040 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum - Polymer Capacitors
T55D337M010C0040
Capacitors - Tantalum - Polymer Capacitors T55D337M010C0040
T55D337M010C0040

T55D337M010C0040

Supplier's Site
Cap, 330Uf, 10V, Tant, Polymer, Case D; Capacitance Vishay - 37AJ8763 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 330Uf, 10V, Tant, Polymer, Case D; Capacitance Vishay
37AJ8763
Cap, 330Uf, 10V, Tant, Polymer, Case D; Capacitance Vishay 37AJ8763
CAP, 330UF, 10V, TANT, POLYMER, CASE D; Capacitance:330µF; Capacitance Tolerance:± 20%; Voltage(DC):10V; Manufacturer Size Code:D; ESR:0.04ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Product Width:4.3mm RoHS Compliant: Yes

CAP, 330UF, 10V, TANT, POLYMER, CASE D; Capacitance:330µF; Capacitance Tolerance:± 20%; Voltage(DC):10V; Manufacturer Size Code:D; ESR:0.04ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Product Width:4.3mm RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum - Polymer Capacitors - T55D337M010C0040 - ODG (Origin Data Global)
Shenzhen, China
Tantalum - Polymer Capacitors
T55D337M010C0040
Tantalum - Polymer Capacitors T55D337M010C0040
T55D337M010C0040

T55D337M010C0040

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 718-T55D337M010C0040DKR-ND 718-T55D337M010C0040TR-ND T55D337M010C0040 37AJ8763 T55D337M010C0040
Product Name Tantalum - Polymer Capacitors Tantalum - Polymer Capacitors Capacitors - Tantalum - Polymer Capacitors Cap, 330Uf, 10V, Tant, Polymer, Case D; Capacitance Vishay Tantalum - Polymer Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount
Applications General Purpose General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Film Capacitors - 1725975 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
Film Paper Film Capacitors - 105MWR050K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
4 suppliers