Vishay Precision Group Tantalum - Polymer Capacitors T55D336M035C0100

Description
T55D336M035C0100
Request a Quote Datasheet
Description
T55D336M035C0100
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum - Polymer Capacitors - 718-T55D336M035C0100DKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
718-T55D336M035C0100DKR-ND
Tantalum - Polymer Capacitors 718-T55D336M035C0100DKR-ND
T55D336M035C0100

T55D336M035C0100

Buy Now Datasheet
Tantalum - Polymer Capacitors - 718-T55D336M035C0100CT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
718-T55D336M035C0100CT-ND
Tantalum - Polymer Capacitors 718-T55D336M035C0100CT-ND
T55D336M035C0100

T55D336M035C0100

Buy Now Datasheet
Tantalum - Polymer Capacitors - 718-T55D336M035C0100TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
718-T55D336M035C0100TR-ND
Tantalum - Polymer Capacitors 718-T55D336M035C0100TR-ND
T55D336M035C0100

T55D336M035C0100

Buy Now Datasheet
Capacitors - Tantalum - Polymer Capacitors - T55D336M035C0100 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum - Polymer Capacitors
T55D336M035C0100
Capacitors - Tantalum - Polymer Capacitors T55D336M035C0100
T55D336M035C0100

T55D336M035C0100

Supplier's Site
Cap, 33Uf, 35V, Tant, Polymer, Case D; Capacitance Vishay - 78AC7100 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 33Uf, 35V, Tant, Polymer, Case D; Capacitance Vishay
78AC7100
Cap, 33Uf, 35V, Tant, Polymer, Case D; Capacitance Vishay 78AC7100
CAP, 33UF, 35V, TANT, POLYMER, CASE D; Capacitance:33µF; Capacitance Tolerance:± 20%; Voltage(DC):35V; Manufacturer Size Code:D; ESR:0.1ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Product Width:4.3mm RoHS Compliant: Yes

CAP, 33UF, 35V, TANT, POLYMER, CASE D; Capacitance:33µF; Capacitance Tolerance:± 20%; Voltage(DC):35V; Manufacturer Size Code:D; ESR:0.1ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Product Width:4.3mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 33Uf, 35V, Tant, Polymer, Case D; Capacitance Vishay - 78AC7101 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 33Uf, 35V, Tant, Polymer, Case D; Capacitance Vishay
78AC7101
Cap, 33Uf, 35V, Tant, Polymer, Case D; Capacitance Vishay 78AC7101
CAP, 33UF, 35V, TANT, POLYMER, CASE D; Capacitance:33µF; Capacitance Tolerance:± 20%; Voltage(DC):35V; Manufacturer Size Code:D; ESR:0.1ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Product Width:4.3mm RoHS Compliant: Yes

CAP, 33UF, 35V, TANT, POLYMER, CASE D; Capacitance:33µF; Capacitance Tolerance:± 20%; Voltage(DC):35V; Manufacturer Size Code:D; ESR:0.1ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Product Width:4.3mm RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum - Polymer Capacitors - T55D336M035C0100 - ODG (Origin Data Global)
Shenzhen, China
Tantalum - Polymer Capacitors
T55D336M035C0100
Tantalum - Polymer Capacitors T55D336M035C0100
T55D336M035C0100

T55D336M035C0100

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 718-T55D336M035C0100DKR-ND 718-T55D336M035C0100CT-ND T55D336M035C0100 78AC7100 T55D336M035C0100
Product Name Tantalum - Polymer Capacitors Tantalum - Polymer Capacitors Capacitors - Tantalum - Polymer Capacitors Cap, 33Uf, 35V, Tant, Polymer, Case D; Capacitance Vishay Tantalum - Polymer Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 105PMB122KA# - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Ceramic Capacitors - C11AH130K-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details