Vishay Intertechnology, Inc. Tantalum - Polymer Capacitors T55D227M6R3C0007

Description
220µF Molded Tantalum Polymer Capacitor 6.3V 2917 (7343 Metric) 7mOhm @ 100kHz
Request a Quote Datasheet
Description
220µF Molded Tantalum Polymer Capacitor 6.3V 2917 (7343 Metric) 7mOhm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum - Polymer Capacitors - 718-2305-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
718-2305-2-ND
Tantalum - Polymer Capacitors 718-2305-2-ND
220µF Molded Tantalum Polymer Capacitor 6.3V 2917 (7343 Metric) 7mOhm @ 100kHz

220µF Molded Tantalum Polymer Capacitor 6.3V 2917 (7343 Metric) 7mOhm @ 100kHz

Buy Now Datasheet
Cap, 220Uf, 6.3V, Tant, Polymer, Case D; Capacitance Vishay - 78AC7098 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 220Uf, 6.3V, Tant, Polymer, Case D; Capacitance Vishay
78AC7098
Cap, 220Uf, 6.3V, Tant, Polymer, Case D; Capacitance Vishay 78AC7098
CAP, 220UF, 6.3V, TANT, POLYMER, CASE D; Capacitance:220µF; Capacitance Tolerance:± 20%; Voltage(DC):6.3V; Manufacturer Size Code:D; ESR:0.007ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Product Width:4.3mmRoHS Compliant: Yes

CAP, 220UF, 6.3V, TANT, POLYMER, CASE D; Capacitance:220µF; Capacitance Tolerance:± 20%; Voltage(DC):6.3V; Manufacturer Size Code:D; ESR:0.007ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Product Width:4.3mmRoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 220Uf, 6.3V, Tant, Polymer, Case D Rohs Compliant Vishay - 69AH3120 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 220Uf, 6.3V, Tant, Polymer, Case D Rohs Compliant Vishay
69AH3120
Cap, 220Uf, 6.3V, Tant, Polymer, Case D Rohs Compliant Vishay 69AH3120
CAP, 220UF, 6.3V, TANT, POLYMER, CASE D ROHS COMPLIANT: YES

CAP, 220UF, 6.3V, TANT, POLYMER, CASE D ROHS COMPLIANT: YES

Supplier's Site Datasheet
Capacitors - Tantalum - Polymer Capacitors - T55D227M6R3C0007 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum - Polymer Capacitors
T55D227M6R3C0007
Capacitors - Tantalum - Polymer Capacitors T55D227M6R3C0007
CAP TANT POLY 220UF 6.3V 2917

CAP TANT POLY 220UF 6.3V 2917

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 718-2305-2-ND 78AC7098 69AH3120 T55D227M6R3C0007
Product Name Tantalum - Polymer Capacitors Cap, 220Uf, 6.3V, Tant, Polymer, Case D; Capacitance Vishay Cap, 220Uf, 6.3V, Tant, Polymer, Case D Rohs Compliant Vishay Capacitors - Tantalum - Polymer Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Tantalum
Capacitance Range 220 microF 220 microF 220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 107SVL010MEW - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100471GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details