Vishay Precision Group Tantalum - Polymer Capacitors T55D227M010C0040

Description
T55D227M010C0040
Request a Quote Datasheet
Description
T55D227M010C0040
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum - Polymer Capacitors - 718-T55D227M010C0040TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
718-T55D227M010C0040TR-ND
Tantalum - Polymer Capacitors 718-T55D227M010C0040TR-ND
T55D227M010C0040

T55D227M010C0040

Buy Now Datasheet
Tantalum - Polymer Capacitors - 718-T55D227M010C0040DKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
718-T55D227M010C0040DKR-ND
Tantalum - Polymer Capacitors 718-T55D227M010C0040DKR-ND
T55D227M010C0040

T55D227M010C0040

Buy Now Datasheet
Tantalum - Polymer Capacitors - 718-T55D227M010C0040CT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
718-T55D227M010C0040CT-ND
Tantalum - Polymer Capacitors 718-T55D227M010C0040CT-ND
T55D227M010C0040

T55D227M010C0040

Buy Now Datasheet
Capacitors - Tantalum - Polymer Capacitors - T55D227M010C0040 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum - Polymer Capacitors
T55D227M010C0040
Capacitors - Tantalum - Polymer Capacitors T55D227M010C0040
T55D227M010C0040

T55D227M010C0040

Supplier's Site
Cap, Tant, Polymer, 220Uf, 10V, 2917; Capacitance Vishay - 04AJ4869 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Tant, Polymer, 220Uf, 10V, 2917; Capacitance Vishay
04AJ4869
Cap, Tant, Polymer, 220Uf, 10V, 2917; Capacitance Vishay 04AJ4869
CAP, TANT, POLYMER, 220UF, 10V, 2917; Capacitance:220µF; Voltage Rating:10V; Product Range:vPolyTan T55 Series; ESR:0.04ohm; Operating Temperature Min:-55°C; Operating Temperature Max:105°C; Tantalum Capacitor Case:2917 [7343 RoHS Compliant: Yes

CAP, TANT, POLYMER, 220UF, 10V, 2917; Capacitance:220µF; Voltage Rating:10V; Product Range:vPolyTan T55 Series; ESR:0.04ohm; Operating Temperature Min:-55°C; Operating Temperature Max:105°C; Tantalum Capacitor Case:2917 [7343 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 718-T55D227M010C0040TR-ND 718-T55D227M010C0040DKR-ND T55D227M010C0040 04AJ4869
Product Name Tantalum - Polymer Capacitors Tantalum - Polymer Capacitors Capacitors - Tantalum - Polymer Capacitors Cap, Tant, Polymer, 220Uf, 10V, 2917; Capacitance Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-704-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 330000 microF
View Details
Tantalum Capacitors - TDC476M025WSG-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Polypropylene film capacitor - W29(MKP23 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details