Vishay Intertechnology, Inc. Tantalum - Polymer Capacitors T55D227M010C0007

Description
220µF Molded Tantalum Polymer Capacitor 10V 2917 (7343 Metric) 7mOhm @ 100kHz
Request a Quote Datasheet
Description
220µF Molded Tantalum Polymer Capacitor 10V 2917 (7343 Metric) 7mOhm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum - Polymer Capacitors - 718-2302-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
718-2302-2-ND
Tantalum - Polymer Capacitors 718-2302-2-ND
220µF Molded Tantalum Polymer Capacitor 10V 2917 (7343 Metric) 7mOhm @ 100kHz

220µF Molded Tantalum Polymer Capacitor 10V 2917 (7343 Metric) 7mOhm @ 100kHz

Buy Now Datasheet
Capacitors - Tantalum - Polymer Capacitors - T55D227M010C0007 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum - Polymer Capacitors
T55D227M010C0007
Capacitors - Tantalum - Polymer Capacitors T55D227M010C0007
CAP TANT POLY 220UF 10V 2917

CAP TANT POLY 220UF 10V 2917

Supplier's Site
Cap, 220Uf, 10V, Tant, Polymer, Case D; Capacitance Vishay - 78AC7095 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 220Uf, 10V, Tant, Polymer, Case D; Capacitance Vishay
78AC7095
Cap, 220Uf, 10V, Tant, Polymer, Case D; Capacitance Vishay 78AC7095
CAP, 220UF, 10V, TANT, POLYMER, CASE D; Capacitance:220µF; Capacitance Tolerance:± 20%; Manufacturer Size Code:D; ESR:0.007ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Product Width:4.3mm RoHS Compliant: Yes

CAP, 220UF, 10V, TANT, POLYMER, CASE D; Capacitance:220µF; Capacitance Tolerance:± 20%; Manufacturer Size Code:D; ESR:0.007ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Product Width:4.3mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 220Uf, 10V, Tant, Polymer, Case D; Capacitance Vishay - 78AC7096 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 220Uf, 10V, Tant, Polymer, Case D; Capacitance Vishay
78AC7096
Cap, 220Uf, 10V, Tant, Polymer, Case D; Capacitance Vishay 78AC7096
CAP, 220UF, 10V, TANT, POLYMER, CASE D; Capacitance:220µF; Capacitance Tolerance:± 20%; Voltage(DC):10V; Manufacturer Size Code:D; ESR:0.007ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Product Width:4.3mm RoHS Compliant: Yes

CAP, 220UF, 10V, TANT, POLYMER, CASE D; Capacitance:220µF; Capacitance Tolerance:± 20%; Voltage(DC):10V; Manufacturer Size Code:D; ESR:0.007ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Product Width:4.3mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 718-2302-2-ND T55D227M010C0007 78AC7095 78AC7096
Product Name Tantalum - Polymer Capacitors Capacitors - Tantalum - Polymer Capacitors Cap, 220Uf, 10V, Tant, Polymer, Case D; Capacitance Vishay Cap, 220Uf, 10V, Tant, Polymer, Case D; Capacitance Vishay
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Tantalum
Capacitance Range 220 microF 220 microF 220 microF 220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-419-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Tantalum Capacitors - TAS105K035P1A-F-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
View Details
2 suppliers
Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1763-0201N3R0C160NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details