Vishay Intertechnology, Inc. Tantalum - Polymer Capacitors T55D108M2R5C0007

Description
1000µF Molded Tantalum Polymer Capacitor 2.5V 2917 (7343 Metric) 7mOhm @ 100kHz
Request a Quote Datasheet
Description
1000µF Molded Tantalum Polymer Capacitor 2.5V 2917 (7343 Metric) 7mOhm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum - Polymer Capacitors - 718-2299-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
718-2299-2-ND
Tantalum - Polymer Capacitors 718-2299-2-ND
1000µF Molded Tantalum Polymer Capacitor 2.5V 2917 (7343 Metric) 7mOhm @ 100kHz

1000µF Molded Tantalum Polymer Capacitor 2.5V 2917 (7343 Metric) 7mOhm @ 100kHz

Buy Now Datasheet
Tantalum - Polymer Capacitors - 718-2299-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
718-2299-6-ND
Tantalum - Polymer Capacitors 718-2299-6-ND
1000µF Molded Tantalum Polymer Capacitor 2.5V 2917 (7343 Metric) 7mOhm @ 100kHz

1000µF Molded Tantalum Polymer Capacitor 2.5V 2917 (7343 Metric) 7mOhm @ 100kHz

Buy Now Datasheet
Tantalum - Polymer Capacitors - 718-2299-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
718-2299-1-ND
Tantalum - Polymer Capacitors 718-2299-1-ND
1000µF Molded Tantalum Polymer Capacitor 2.5V 2917 (7343 Metric) 7mOhm @ 100kHz

1000µF Molded Tantalum Polymer Capacitor 2.5V 2917 (7343 Metric) 7mOhm @ 100kHz

Buy Now Datasheet
Tantalum - Polymer Capacitors - T55D108M2R5C0007 - ODG (Origin Data Global)
Shenzhen, China
Tantalum - Polymer Capacitors
T55D108M2R5C0007
Tantalum - Polymer Capacitors T55D108M2R5C0007
CAP TANT POLY 1000UF 2.5V 2917

CAP TANT POLY 1000UF 2.5V 2917

Supplier's Site Datasheet
Capacitors - Tantalum - Polymer Capacitors - T55D108M2R5C0007 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum - Polymer Capacitors
T55D108M2R5C0007
Capacitors - Tantalum - Polymer Capacitors T55D108M2R5C0007
CAP TANT POLY 1000UF 2.5V 2917

CAP TANT POLY 1000UF 2.5V 2917

Supplier's Site
Cap, 1000Uf, 2.5V, Tant, Polymer, Case D; Capacitance Vishay - 78AC7090 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1000Uf, 2.5V, Tant, Polymer, Case D; Capacitance Vishay
78AC7090
Cap, 1000Uf, 2.5V, Tant, Polymer, Case D; Capacitance Vishay 78AC7090
CAP, 1000UF, 2.5V, TANT, POLYMER, CASE D; Capacitance:1000µF; Capacitance Tolerance:± 20%; Voltage(DC):2.5V; Manufacturer Size Code:D; ESR:0.007ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Qualification:- RoHS Compliant: Yes

CAP, 1000UF, 2.5V, TANT, POLYMER, CASE D; Capacitance:1000µF; Capacitance Tolerance:± 20%; Voltage(DC):2.5V; Manufacturer Size Code:D; ESR:0.007ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 1000Uf, 2.5V, Tant, Polymer, Case D; Capacitance Vishay - 78AC7091 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1000Uf, 2.5V, Tant, Polymer, Case D; Capacitance Vishay
78AC7091
Cap, 1000Uf, 2.5V, Tant, Polymer, Case D; Capacitance Vishay 78AC7091
CAP, 1000UF, 2.5V, TANT, POLYMER, CASE D; Capacitance:1000µF; Capacitance Tolerance:± 20%; Voltage(DC):2.5V; Manufacturer Size Code:D; ESR:0.007ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Qualification:- RoHS Compliant: Yes

CAP, 1000UF, 2.5V, TANT, POLYMER, CASE D; Capacitance:1000µF; Capacitance Tolerance:± 20%; Voltage(DC):2.5V; Manufacturer Size Code:D; ESR:0.007ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 718-2299-2-ND 718-2299-6-ND T55D108M2R5C0007 T55D108M2R5C0007 78AC7090
Product Name Tantalum - Polymer Capacitors Tantalum - Polymer Capacitors Tantalum - Polymer Capacitors Capacitors - Tantalum - Polymer Capacitors Cap, 1000Uf, 2.5V, Tant, Polymer, Case D; Capacitance Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount
Applications General Purpose General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 1000 microF 1000 microF 1000 microF 1000 microF 1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1761-0603B221K201YTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
7 suppliers