Vishay Precision Group Capacitance Vishay T55D107M010C0018.

Description
Capacitance:100µF; Capacitance Tolerance:± 20%; Manufacturer Size Code:D; ESR:0.018ohm; Product Length:7.3mm; Product Width:4.3mm; Product Height:2.8mm; Operating Temperature Min:-55°C; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet
Description
Capacitance:100µF; Capacitance Tolerance:± 20%; Manufacturer Size Code:D; ESR:0.018ohm; Product Length:7.3mm; Product Width:4.3mm; Product Height:2.8mm; Operating Temperature Min:-55°C; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitance Vishay - 61AC2562 - Newark, An Avnet Company
Chicago, IL, United States
Capacitance Vishay
61AC2562
Capacitance Vishay 61AC2562
Capacitance:100µF; Capacitance Tolerance:± 20%; Manufacturer Size Code:D; ESR:0.018ohm; Product Length:7.3mm; Product Width:4.3mm; Product Height:2.8mm; Operating Temperature Min:-55°C; Operating Temperature Max:105°C RoHS Compliant: Yes

Capacitance:100µF; Capacitance Tolerance:± 20%; Manufacturer Size Code:D; ESR:0.018ohm; Product Length:7.3mm; Product Width:4.3mm; Product Height:2.8mm; Operating Temperature Min:-55°C; Operating Temperature Max:105°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 61AC2562
Product Name Capacitance Vishay
Capacitance Type Fixed
RoHS Compliant Yes
Operating Temperature -55 to 105 C (-67 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Metallized polypropylene film interference suppression capacitor (class X2, THB series) - W42(MKP,THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, charging stations, smart meters, home appliances, variable frequency servo motors, electric vehicles, battery chargers
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitors - 338-101C402T200CB2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers