Vishay Precision Group Capacitors - Tantalum - Polymer Capacitors T55B476M010C0070

Description
Win Source Part Number: 1302343-T55B476M010C 0070 Category: Capacitors>Tantalum - Polymer Capacitors Series: vPolyTan™ T55 Type: Molded Features: General Purpose Package: Tape & Reel Height - Seated (Max): 0.083" (2.10mm) Standard Package: 2,000 Mounting: SMD (SMT) Capacitance: 47 µF Tolerance: ±20% Voltage - Rated: 10 V ESR (Equivalent Series Resistance): 70mOhm @ 100kHz Manufacturer Size Code: B Package / Case: 1411 (3528 Metric) Temperature Range - Operating: -55°C ~ 105°C Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm) ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 3 (168 Hours) HTSUS: 8532.21.0050 Mfr: Vishay Sprague Other Names: 718-2050-1,718-2050- 2,718-2050-6
Request a Quote Datasheet
Description
Win Source Part Number: 1302343-T55B476M010C 0070 Category: Capacitors>Tantalum - Polymer Capacitors Series: vPolyTan™ T55 Type: Molded Features: General Purpose Package: Tape & Reel Height - Seated (Max): 0.083" (2.10mm) Standard Package: 2,000 Mounting: SMD (SMT) Capacitance: 47 µF Tolerance: ±20% Voltage - Rated: 10 V ESR (Equivalent Series Resistance): 70mOhm @ 100kHz Manufacturer Size Code: B Package / Case: 1411 (3528 Metric) Temperature Range - Operating: -55°C ~ 105°C Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm) ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 3 (168 Hours) HTSUS: 8532.21.0050 Mfr: Vishay Sprague Other Names: 718-2050-1,718-2050- 2,718-2050-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Tantalum - Polymer Capacitors - 1302343-T55B476M010C0070 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Tantalum - Polymer Capacitors
1302343-T55B476M010C0070
Capacitors - Tantalum - Polymer Capacitors 1302343-T55B476M010C0070
Win Source Part Number: 1302343-T55B476M010C 0070 Category: Capacitors>Tantalum - Polymer Capacitors Series: vPolyTan™ T55 Type: Molded Features: General Purpose Package: Tape & Reel Height - Seated (Max): 0.083" (2.10mm) Standard Package: 2,000 Mounting: SMD (SMT) Capacitance: 47 µF Tolerance: ±20% Voltage - Rated: 10 V ESR (Equivalent Series Resistance): 70mOhm @ 100kHz Manufacturer Size Code: B Package / Case: 1411 (3528 Metric) Temperature Range - Operating: -55°C ~ 105°C Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm) ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 3 (168 Hours) HTSUS: 8532.21.0050 Mfr: Vishay Sprague Other Names: 718-2050-1,718-2050- 2,718-2050-6

Win Source Part Number: 1302343-T55B476M010C0070
Category: Capacitors>Tantalum - Polymer Capacitors
Series: vPolyTan™ T55
Type: Molded
Features: General Purpose
Package: Tape & Reel
Height - Seated (Max): 0.083" (2.10mm)
Standard Package: 2,000
Mounting: SMD (SMT)
Capacitance: 47 µF
Tolerance: ±20%
Voltage - Rated: 10 V
ESR (Equivalent Series Resistance): 70mOhm @ 100kHz
Manufacturer Size Code: B
Package / Case: 1411 (3528 Metric)
Temperature Range - Operating: -55°C ~ 105°C
Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8532.21.0050
Mfr: Vishay Sprague
Other Names: 718-2050-1,718-2050-2,718-2050-6

Buy Now Datasheet
Singapore, Singapore
SMD 47uF 10V Capacitor
70-T55B476M010C0070
SMD 47uF 10V Capacitor 70-T55B476M010C0070
47uF 10V Tantalum Capacitor, 70mR ESR, 105C, SMD Product overview: T55B476M010C0070 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47uF, 10V, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-T55B476M010C0070 can be used for catalog matching and distributor lookup.

47uF 10V Tantalum Capacitor, 70mR ESR, 105C, SMD Product overview: T55B476M010C0070 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47uF, 10V, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-T55B476M010C0070 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum - Polymer Capacitors - 718-2050-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
718-2050-2-ND
Tantalum - Polymer Capacitors 718-2050-2-ND
47µF Molded Tantalum Polymer Capacitor 10V 1411 (3528 Metric) 70mOhm @ 100kHz

47µF Molded Tantalum Polymer Capacitor 10V 1411 (3528 Metric) 70mOhm @ 100kHz

Buy Now Datasheet
Tantalum - Polymer Capacitors - 718-2050-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
718-2050-1-ND
Tantalum - Polymer Capacitors 718-2050-1-ND
47µF Molded Tantalum Polymer Capacitor 10V 1411 (3528 Metric) 70mOhm @ 100kHz

47µF Molded Tantalum Polymer Capacitor 10V 1411 (3528 Metric) 70mOhm @ 100kHz

Buy Now Datasheet
Tantalum - Polymer Capacitors - 718-2050-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
718-2050-6-ND
Tantalum - Polymer Capacitors 718-2050-6-ND
47µF Molded Tantalum Polymer Capacitor 10V 1411 (3528 Metric) 70mOhm @ 100kHz

47µF Molded Tantalum Polymer Capacitor 10V 1411 (3528 Metric) 70mOhm @ 100kHz

Buy Now Datasheet
Tantalum Capacitor, 47Uf, 10V, Case B; Capacitance Vishay - 26Y9138 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 47Uf, 10V, Case B; Capacitance Vishay
26Y9138
Tantalum Capacitor, 47Uf, 10V, Case B; Capacitance Vishay 26Y9138
TANTALUM CAPACITOR, 47UF, 10V, CASE B; Capacitance:47µF; Capacitance Tolerance:± 20%; Voltage(DC):10V; Manufacturer Size Code:B; ESR:0.07ohm; Capacitor Case / Package:1411 [3528 Metric]; Product Length:3.5mm; Product Width:2.8mm RoHS Compliant: Yes

TANTALUM CAPACITOR, 47UF, 10V, CASE B; Capacitance:47µF; Capacitance Tolerance:± 20%; Voltage(DC):10V; Manufacturer Size Code:B; ESR:0.07ohm; Capacitor Case / Package:1411 [3528 Metric]; Product Length:3.5mm; Product Width:2.8mm RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitor, 47Uf, 10V, Case B, Reel; Capacitance Vishay - 84X8313 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 47Uf, 10V, Case B, Reel; Capacitance Vishay
84X8313
Tantalum Capacitor, 47Uf, 10V, Case B, Reel; Capacitance Vishay 84X8313
TANTALUM CAPACITOR, 47UF, 10V, CASE B, REEL; Capacitance:47µF; Capacitance Tolerance:± 20%; Voltage(DC):10V; Manufacturer Size Code:B; ESR:0.07ohm; Capacitor Case / Package:1411 [3528 Metric]; Product Length:3.5mm; Qualification:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 47UF, 10V, CASE B, REEL; Capacitance:47µF; Capacitance Tolerance:± 20%; Voltage(DC):10V; Manufacturer Size Code:B; ESR:0.07ohm; Capacitor Case / Package:1411 [3528 Metric]; Product Length:3.5mm; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 47Μf, 10V, 20%; Capacitance Vishay - 31Y4939 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 47Μf, 10V, 20%; Capacitance Vishay
31Y4939
Cap, 47Μf, 10V, 20%; Capacitance Vishay 31Y4939
CAP, 47µF, 10V, 20%; Capacitance:47µF; Voltage Rating:10V; Product Range:vPolyTan T55 Series; Capacitance Tolerance:± 20%; Manufacturer Size Code:B; ESR:0.07ohm; Operating Temperature Min:-55°C; Operating Temperature Max:105°C; RoHS Compliant: Yes

CAP, 47µF, 10V, 20%; Capacitance:47µF; Voltage Rating:10V; Product Range:vPolyTan T55 Series; Capacitance Tolerance:± 20%; Manufacturer Size Code:B; ESR:0.07ohm; Operating Temperature Min:-55°C; Operating Temperature Max:105°C; RoHS Compliant: Yes

Supplier's Site
Capacitors - Tantalum - Polymer Capacitors - T55B476M010C0070 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum - Polymer Capacitors
T55B476M010C0070
Capacitors - Tantalum - Polymer Capacitors T55B476M010C0070
CAP TANT POLY 47UF 10V 1411

CAP TANT POLY 47UF 10V 1411

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1302343-T55B476M010C0070 70-T55B476M010C0070 718-2050-2-ND 718-2050-6-ND 26Y9138 31Y4939 T55B476M010C0070
Product Name Capacitors - Tantalum - Polymer Capacitors SMD 47uF 10V Capacitor Tantalum - Polymer Capacitors Tantalum - Polymer Capacitors Tantalum Capacitor, 47Uf, 10V, Case B; Capacitance Vishay Cap, 47Μf, 10V, 20%; Capacitance Vishay Capacitors - Tantalum - Polymer Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Capacitance Range 47 microF 47 microF 47 microF 47 microF 47 microF 47 microF 47 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 10 volts 10 volts 10 volts 10 volts 10 volts
WVAC 10 volts 10 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-450-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.20E6 microF
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Tantalum Capacitors - T491D106K025AS-F-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
Aluminium Capacitors - 1701257 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details