Vishay Intertechnology, Inc. Tantalum - Polymer Capacitors T55B337M2R5C0070

Description
330µF Molded Tantalum Polymer Capacitor 2.5V 1411 (3528 Metric) 70mOhm @ 100kHz
Request a Quote Datasheet
Description
330µF Molded Tantalum Polymer Capacitor 2.5V 1411 (3528 Metric) 70mOhm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum - Polymer Capacitors - 718-2047-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
718-2047-6-ND
Tantalum - Polymer Capacitors 718-2047-6-ND
330µF Molded Tantalum Polymer Capacitor 2.5V 1411 (3528 Metric) 70mOhm @ 100kHz

330µF Molded Tantalum Polymer Capacitor 2.5V 1411 (3528 Metric) 70mOhm @ 100kHz

Buy Now Datasheet
Tantalum - Polymer Capacitors - 718-2047-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
718-2047-1-ND
Tantalum - Polymer Capacitors 718-2047-1-ND
330µF Molded Tantalum Polymer Capacitor 2.5V 1411 (3528 Metric) 70mOhm @ 100kHz

330µF Molded Tantalum Polymer Capacitor 2.5V 1411 (3528 Metric) 70mOhm @ 100kHz

Buy Now Datasheet
Tantalum - Polymer Capacitors - 718-2047-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
718-2047-2-ND
Tantalum - Polymer Capacitors 718-2047-2-ND
330µF Molded Tantalum Polymer Capacitor 2.5V 1411 (3528 Metric) 70mOhm @ 100kHz

330µF Molded Tantalum Polymer Capacitor 2.5V 1411 (3528 Metric) 70mOhm @ 100kHz

Buy Now Datasheet
Capacitors - Tantalum - Polymer Capacitors - T55B337M2R5C0070 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum - Polymer Capacitors
T55B337M2R5C0070
Capacitors - Tantalum - Polymer Capacitors T55B337M2R5C0070
CAP TANT POLY 330UF 2.5V 1411

CAP TANT POLY 330UF 2.5V 1411

Supplier's Site
Tantalum Capacitor, 330Uf, 2.5V, Case B; Capacitance Vishay - 26Y9136 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 330Uf, 2.5V, Case B; Capacitance Vishay
26Y9136
Tantalum Capacitor, 330Uf, 2.5V, Case B; Capacitance Vishay 26Y9136
TANTALUM CAPACITOR, 330UF, 2.5V, CASE B; Capacitance:330µF; Capacitance Tolerance:± 20%; Voltage(DC):2.5V; Manufacturer Size Code:B; ESR:0.07ohm; Capacitor Case / Package:1411 [3528 Metric]; Product Length:3.5mm; Product Width:2.8mm RoHS Compliant: Yes

TANTALUM CAPACITOR, 330UF, 2.5V, CASE B; Capacitance:330µF; Capacitance Tolerance:± 20%; Voltage(DC):2.5V; Manufacturer Size Code:B; ESR:0.07ohm; Capacitor Case / Package:1411 [3528 Metric]; Product Length:3.5mm; Product Width:2.8mm RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitor, 330Uf, 2.5V, Case B, Reel; Capacitance Vishay - 84X8310 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 330Uf, 2.5V, Case B, Reel; Capacitance Vishay
84X8310
Tantalum Capacitor, 330Uf, 2.5V, Case B, Reel; Capacitance Vishay 84X8310
TANTALUM CAPACITOR, 330UF, 2.5V, CASE B, REEL; Capacitance:330µF; Capacitance Tolerance:± 20%; Voltage(DC):2.5V; Manufacturer Size Code:B; ESR:0.07ohm; Capacitor Case / Package:1411 [3528 Metric]; Product Length:3.5mm; Case Size:1411RoHS Compliant: Yes

TANTALUM CAPACITOR, 330UF, 2.5V, CASE B, REEL; Capacitance:330µF; Capacitance Tolerance:± 20%; Voltage(DC):2.5V; Manufacturer Size Code:B; ESR:0.07ohm; Capacitor Case / Package:1411 [3528 Metric]; Product Length:3.5mm; Case Size:1411RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 718-2047-6-ND 718-2047-1-ND T55B337M2R5C0070 26Y9136 84X8310
Product Name Tantalum - Polymer Capacitors Tantalum - Polymer Capacitors Capacitors - Tantalum - Polymer Capacitors Tantalum Capacitor, 330Uf, 2.5V, Case B; Capacitance Vishay Tantalum Capacitor, 330Uf, 2.5V, Case B, Reel; Capacitance Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 330 microF 330 microF 330 microF 330 microF 330 microF
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4373 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C154U020CJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701265 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details