Vishay Precision Group Tantalum Capacitor, 33Uf, 6.3V, Case B, Reel; Capacitance Vishay T55B336M6R3C0200.

Description
TANTALUM CAPACITOR, 33UF, 6.3V, CASE B, REEL; Capacitance:33µF; Capacitance Tolerance:± 20%; Voltage(DC):6.3V; Manufacturer Size Code:B; ESR:0.2ohm; Capacitor Case / Package:1411 [3528 Metric]; Product Length:3.5mm; Qualification:- RoHS Compliant: Yes
Datasheet
Description
TANTALUM CAPACITOR, 33UF, 6.3V, CASE B, REEL; Capacitance:33µF; Capacitance Tolerance:± 20%; Voltage(DC):6.3V; Manufacturer Size Code:B; ESR:0.2ohm; Capacitor Case / Package:1411 [3528 Metric]; Product Length:3.5mm; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitor, 33Uf, 6.3V, Case B, Reel; Capacitance Vishay - 30AC2141 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 33Uf, 6.3V, Case B, Reel; Capacitance Vishay
30AC2141
Tantalum Capacitor, 33Uf, 6.3V, Case B, Reel; Capacitance Vishay 30AC2141
TANTALUM CAPACITOR, 33UF, 6.3V, CASE B, REEL; Capacitance:33µF; Capacitance Tolerance:± 20%; Voltage(DC):6.3V; Manufacturer Size Code:B; ESR:0.2ohm; Capacitor Case / Package:1411 [3528 Metric]; Product Length:3.5mm; Qualification:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 33UF, 6.3V, CASE B, REEL; Capacitance:33µF; Capacitance Tolerance:± 20%; Voltage(DC):6.3V; Manufacturer Size Code:B; ESR:0.2ohm; Capacitor Case / Package:1411 [3528 Metric]; Product Length:3.5mm; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 30AC2141
Product Name Tantalum Capacitor, 33Uf, 6.3V, Case B, Reel; Capacitance Vishay
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 33 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Power Line Filter, 1 Ph, 20A, 2100Ua; Voltage Rating Schurter - 86H4883 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101921T250AC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers