Vishay Intertechnology, Inc. Tantalum - Polymer Capacitors T55B336M6R3C0200

Description
33µF Molded Tantalum Polymer Capacitor 6.3V 1411 (3528 Metric) 200mOhm @ 100kHz
Request a Quote Datasheet
Description
33µF Molded Tantalum Polymer Capacitor 6.3V 1411 (3528 Metric) 200mOhm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum - Polymer Capacitors - 718-2045-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
718-2045-2-ND
Tantalum - Polymer Capacitors 718-2045-2-ND
33µF Molded Tantalum Polymer Capacitor 6.3V 1411 (3528 Metric) 200mOhm @ 100kHz

33µF Molded Tantalum Polymer Capacitor 6.3V 1411 (3528 Metric) 200mOhm @ 100kHz

Buy Now Datasheet
Capacitors - Tantalum - Polymer Capacitors - T55B336M6R3C0200 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum - Polymer Capacitors
T55B336M6R3C0200
Capacitors - Tantalum - Polymer Capacitors T55B336M6R3C0200
CAP TANT POLY 33UF 6.3V 1411

CAP TANT POLY 33UF 6.3V 1411

Supplier's Site
Tantalum Capacitor, 33Uf, 6.3V, Case B; Capacitance Vishay - 26Y9134 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 33Uf, 6.3V, Case B; Capacitance Vishay
26Y9134
Tantalum Capacitor, 33Uf, 6.3V, Case B; Capacitance Vishay 26Y9134
TANTALUM CAPACITOR, 33UF, 6.3V, CASE B; Capacitance:33µF; Capacitance Tolerance:± 20%; Voltage(DC):6.3V; Manufacturer Size Code:B; ESR:0.2ohm; Capacitor Case / Package:1411 [3528 Metric]; Product Length:3.5mm; Product Width:2.8mm RoHS Compliant: Yes

TANTALUM CAPACITOR, 33UF, 6.3V, CASE B; Capacitance:33µF; Capacitance Tolerance:± 20%; Voltage(DC):6.3V; Manufacturer Size Code:B; ESR:0.2ohm; Capacitor Case / Package:1411 [3528 Metric]; Product Length:3.5mm; Product Width:2.8mm RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitor, 33Uf, 6.3V, Case B, Reel; Capacitance Vishay - 84X8308 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 33Uf, 6.3V, Case B, Reel; Capacitance Vishay
84X8308
Tantalum Capacitor, 33Uf, 6.3V, Case B, Reel; Capacitance Vishay 84X8308
TANTALUM CAPACITOR, 33UF, 6.3V, CASE B, REEL; Capacitance:33µF; Capacitance Tolerance:± 20%; Voltage(DC):6.3V; Manufacturer Size Code:B; ESR:0.2ohm; Capacitor Case / Package:1411 [3528 Metric]; Product Length:3.5mm; Qualification:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 33UF, 6.3V, CASE B, REEL; Capacitance:33µF; Capacitance Tolerance:± 20%; Voltage(DC):6.3V; Manufacturer Size Code:B; ESR:0.2ohm; Capacitor Case / Package:1411 [3528 Metric]; Product Length:3.5mm; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 718-2045-2-ND T55B336M6R3C0200 26Y9134
Product Name Tantalum - Polymer Capacitors Capacitors - Tantalum - Polymer Capacitors Tantalum Capacitor, 33Uf, 6.3V, Case B; Capacitance Vishay
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Tantalum
Capacitance Range 33 microF 33 microF 33 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Prismatic Supercapacitor - SCPB - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Tantalum Capacitors - 1814588 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
Aluminum Polymer - 337XMPL6R3YG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers