TANTALUM CAPACITOR, 33UF, 10V, CASE B, REEL; Capacitance:33µF; Capacitance Tolerance:± 20%; Voltage(DC):10V; Manufacturer Size Code:B; ESR:0.2ohm; Capacitor Case / Package:1411 [3528 Metric]; Product Length:3.5mm; Product Width:2.8mmRoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 30AC2139 |
| Product Name | Tantalum Capacitor, 33Uf, 10V, Case B, Reel; Capacitance Vishay |
| Capacitance Type | Fixed |