Vishay Intertechnology, Inc. Tantalum - Polymer Capacitors T55B227M6R3C0200

Description
CAP TANT POLY 220UF 6.3V 1411
Request a Quote Datasheet
Description
CAP TANT POLY 220UF 6.3V 1411
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum - Polymer Capacitors - 3581-T55B227M6R3C0200TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
3581-T55B227M6R3C0200TR-ND
Tantalum - Polymer Capacitors 3581-T55B227M6R3C0200TR-ND
CAP TANT POLY 220UF 6.3V 1411

CAP TANT POLY 220UF 6.3V 1411

Buy Now Datasheet
Tantalum - Polymer Capacitors - 3581-T55B227M6R3C0200CT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
3581-T55B227M6R3C0200CT-ND
Tantalum - Polymer Capacitors 3581-T55B227M6R3C0200CT-ND
CAP TANT POLY 220UF 6.3V 1411

CAP TANT POLY 220UF 6.3V 1411

Buy Now Datasheet
Capacitors - Tantalum - Polymer Capacitors - 1359884-T55B227M6R3C0200 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Tantalum - Polymer Capacitors
1359884-T55B227M6R3C0200
Capacitors - Tantalum - Polymer Capacitors 1359884-T55B227M6R3C0200
Win Source Part Number: 1359884-T55B227M6R3C 0200 Category: Capacitors - Tantalum - Polymer Capacitors Temperature Range - Operating: -55°C ~ 105°C Fake Threat In the Open Market: 59 pct. Type: Molded MSL Level: 3 (168 Hours) Mfr: Vishay Polytech Series: vPolyTan™ T55 Package: Tape & Reel (TR) Product Status: Active Features: General Purpose Package / Case: 1411 (3528 Metric) Mounting Type: Surface Mount HTSUS: 8532.21.0050 Capacitance: 220 µF Tolerance: ±20% Voltage - Rated: 6.3 V ESR (Equivalent Series Resistance): 200mOhm @ 100kHz Size / Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm) Height - Seated (Max): 0.083" (2.10mm) ECCN: EAR99 Manufacturer Size Code: B

Win Source Part Number: 1359884-T55B227M6R3C0200
Category: Capacitors - Tantalum - Polymer Capacitors
Temperature Range - Operating: -55°C ~ 105°C
Fake Threat In the Open Market: 59 pct.
Type: Molded
MSL Level: 3 (168 Hours)
Mfr: Vishay Polytech
Series: vPolyTan™ T55
Package: Tape & Reel (TR)
Product Status: Active
Features: General Purpose
Package / Case: 1411 (3528 Metric)
Mounting Type: Surface Mount
HTSUS: 8532.21.0050
Capacitance: 220 µF
Tolerance: ±20%
Voltage - Rated: 6.3 V
ESR (Equivalent Series Resistance): 200mOhm @ 100kHz
Size / Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm)
Height - Seated (Max): 0.083" (2.10mm)
ECCN: EAR99
Manufacturer Size Code: B

Buy Now Datasheet
Singapore, Singapore
220uF Capacitor
70-T55B227M6R3C0200
220uF Capacitor 70-T55B227M6R3C0200
Tantalum Capacitors - Polymer 220uF 6.3volts 20% B Case 200 Max. ESR Product overview: T55B227M6R3C0200 from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 220uF, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-T55B227M6R3C0200 can be used for catalog matching and distributor lookup.

Tantalum Capacitors - Polymer 220uF 6.3volts 20% B Case 200 Max. ESR Product overview: T55B227M6R3C0200 from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 220uF, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-T55B227M6R3C0200 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cap, 220Uf, 6.3V, Tant, Polymer, Case B Rohs Compliant Vishay - 74AJ5761 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 220Uf, 6.3V, Tant, Polymer, Case B Rohs Compliant Vishay
74AJ5761
Cap, 220Uf, 6.3V, Tant, Polymer, Case B Rohs Compliant Vishay 74AJ5761
CAP, 220UF, 6.3V, TANT, POLYMER, CASE B ROHS COMPLIANT: YES

CAP, 220UF, 6.3V, TANT, POLYMER, CASE B ROHS COMPLIANT: YES

Supplier's Site
Capacitors - Tantalum - Polymer Capacitors - T55B227M6R3C0200 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum - Polymer Capacitors
T55B227M6R3C0200
Capacitors - Tantalum - Polymer Capacitors T55B227M6R3C0200
CAP TANT POLY 220UF 6.3V 1411

CAP TANT POLY 220UF 6.3V 1411

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 3581-T55B227M6R3C0200TR-ND 1359884-T55B227M6R3C0200 70-T55B227M6R3C0200 74AJ5761 T55B227M6R3C0200
Product Name Tantalum - Polymer Capacitors Capacitors - Tantalum - Polymer Capacitors 220uF Capacitor Cap, 220Uf, 6.3V, Tant, Polymer, Case B Rohs Compliant Vishay Capacitors - Tantalum - Polymer Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Tantalum Tantalum Aluminum Electrolytic; Tantalum
Capacitance Range 220 microF 220 microF 220 microF 220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-408-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 470000 microF
View Details
Power Electronic Capacitor - W3N(WAL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminum Electrolytic - 106AXZ035M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers