Vishay Precision Group Tantalum Capacitor, 220Uf, 2.5V, Case B, Reel; Capacitance Vishay T55B227M2R5C0030.

Description
TANTALUM CAPACITOR, 220UF, 2.5V, CASE B, REEL; Capacitance:220µF; Capacitance Tolerance:± 20%; Voltage(DC):2.5V; Manufacturer Size Code:B; ESR:0.03ohm; Product Length:3.5mm; Product Width:2.8mm; Product Height:1.9mm; Case Size:1411 RoHS Compliant: Yes
Description
TANTALUM CAPACITOR, 220UF, 2.5V, CASE B, REEL; Capacitance:220µF; Capacitance Tolerance:± 20%; Voltage(DC):2.5V; Manufacturer Size Code:B; ESR:0.03ohm; Product Length:3.5mm; Product Width:2.8mm; Product Height:1.9mm; Case Size:1411 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitor, 220Uf, 2.5V, Case B, Reel; Capacitance Vishay - 30AC2133 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 220Uf, 2.5V, Case B, Reel; Capacitance Vishay
30AC2133
Tantalum Capacitor, 220Uf, 2.5V, Case B, Reel; Capacitance Vishay 30AC2133
TANTALUM CAPACITOR, 220UF, 2.5V, CASE B, REEL; Capacitance:220µF; Capacitance Tolerance:± 20%; Voltage(DC):2.5V; Manufacturer Size Code:B; ESR:0.03ohm; Product Length:3.5mm; Product Width:2.8mm; Product Height:1.9mm; Case Size:1411 RoHS Compliant: Yes

TANTALUM CAPACITOR, 220UF, 2.5V, CASE B, REEL; Capacitance:220µF; Capacitance Tolerance:± 20%; Voltage(DC):2.5V; Manufacturer Size Code:B; ESR:0.03ohm; Product Length:3.5mm; Product Width:2.8mm; Product Height:1.9mm; Case Size:1411 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 30AC2133
Product Name Tantalum Capacitor, 220Uf, 2.5V, Case B, Reel; Capacitance Vishay
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 84K0203 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C224U050DN2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers