Vishay Intertechnology, Inc. Tantalum - Polymer Capacitors T55B227M2R5C0030

Description
220µF Molded Tantalum Polymer Capacitor 2.5V 1411 (3528 Metric) 30mOhm @ 100kHz
Request a Quote Datasheet
Description
220µF Molded Tantalum Polymer Capacitor 2.5V 1411 (3528 Metric) 30mOhm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum - Polymer Capacitors - 718-2037-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
718-2037-2-ND
Tantalum - Polymer Capacitors 718-2037-2-ND
220µF Molded Tantalum Polymer Capacitor 2.5V 1411 (3528 Metric) 30mOhm @ 100kHz

220µF Molded Tantalum Polymer Capacitor 2.5V 1411 (3528 Metric) 30mOhm @ 100kHz

Buy Now Datasheet
Capacitors - Tantalum - Polymer Capacitors - T55B227M2R5C0030 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum - Polymer Capacitors
T55B227M2R5C0030
Capacitors - Tantalum - Polymer Capacitors T55B227M2R5C0030
CAP TANT POLY 220UF 2.5V 1411

CAP TANT POLY 220UF 2.5V 1411

Supplier's Site
Tantalum Capacitor, 220Uf, 2.5V, Case B; Capacitance Vishay - 26Y9126 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 220Uf, 2.5V, Case B; Capacitance Vishay
26Y9126
Tantalum Capacitor, 220Uf, 2.5V, Case B; Capacitance Vishay 26Y9126
TANTALUM CAPACITOR, 220UF, 2.5V, CASE B; Capacitance:220µF; Capacitance Tolerance:± 20%; Voltage(DC):2.5V; Manufacturer Size Code:B; ESR:0.03ohm; Capacitor Case / Package:1411 [3528 Metric]; Product Length:3.5mm; Product Width:2.8mm RoHS Compliant: Yes

TANTALUM CAPACITOR, 220UF, 2.5V, CASE B; Capacitance:220µF; Capacitance Tolerance:± 20%; Voltage(DC):2.5V; Manufacturer Size Code:B; ESR:0.03ohm; Capacitor Case / Package:1411 [3528 Metric]; Product Length:3.5mm; Product Width:2.8mm RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitor, 220Uf, 2.5V, Case B, Reel; Capacitance Vishay - 84X8300 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 220Uf, 2.5V, Case B, Reel; Capacitance Vishay
84X8300
Tantalum Capacitor, 220Uf, 2.5V, Case B, Reel; Capacitance Vishay 84X8300
TANTALUM CAPACITOR, 220UF, 2.5V, CASE B, REEL; Capacitance:220µF; Capacitance Tolerance:± 20%; Voltage(DC):2.5V; Manufacturer Size Code:B; ESR:0.03ohm; Capacitor Case / Package:1411 [3528 Metric]; Product Length:3.5mm; Case Size:1411RoHS Compliant: Yes

TANTALUM CAPACITOR, 220UF, 2.5V, CASE B, REEL; Capacitance:220µF; Capacitance Tolerance:± 20%; Voltage(DC):2.5V; Manufacturer Size Code:B; ESR:0.03ohm; Capacitor Case / Package:1411 [3528 Metric]; Product Length:3.5mm; Case Size:1411RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 718-2037-2-ND T55B227M2R5C0030 26Y9126 84X8300
Product Name Tantalum - Polymer Capacitors Capacitors - Tantalum - Polymer Capacitors Tantalum Capacitor, 220Uf, 2.5V, Case B; Capacitance Vishay Tantalum Capacitor, 220Uf, 2.5V, Case B, Reel; Capacitance Vishay
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Tantalum
Capacitance Range 220 microF 220 microF 220 microF 220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3D(WLS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4373 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminium Capacitors - 1701153 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 336SML100M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers