The Vishay 220µF, 2.5V tantalum polymer capacitor is designed for high-performance applications, featuring a capacitance tolerance of ±20%. It operates effectively within a temperature range of -55 °C to +105 °C, making it suitable for various environmental conditions. The capacitor has a low equivalent series resistance (ESR) of 0.025 ohms, which enhances its efficiency in decoupling, smoothing, and filtering applications. It is packaged in a compact Case B (1411 metric) format, with dimensions of 3.5mm in length and 2.8mm in width. This component is RoHS compliant, ensuring it meets environmental regulations. Its applications include bulk energy storage in wireless cards, infrastructure equipment, and consumer electronics such as smartphones and tablets.
CAP TANT POLY 220UF 2.5V 1411
CAP TANT POLY 220UF 2.5V 1411
CAP TANT POLY 220UF 2.5V 1411
CAP TANT POLY 220UF 2.5V 1411
CAP, 220UF, 2.5V, TANT, POLYMER, CASE B; Capacitance:220µF; Capacitance Tolerance:± 20%; Voltage(DC):2.5V; Manufacturer Size Code:B; ESR:0.025ohm; Capacitor Case / Package:1411 [3528 Metric]; Product Length:3.5mm; Product Width:2.8mmRoHS Compliant: Yes
CAP, 220UF, 2.5V, TANT, POLYMER, CASE B; Capacitance:220µF; Capacitance Tolerance:± 20%; Voltage(DC):2.5V; Manufacturer Size Code:B; ESR:0.025ohm; Capacitor Case / Package:1411 [3528 Metric]; Product Length:3.5mm; Product Width:2.8mmRoHS Compliant: Yes
| DigiKey | DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 3581-T55B227M2R5C0025TR-ND | 3581-T55B227M2R5C0025DKR-ND | T55B227M2R5C0025 | 78AC7080 |
| Product Name | Tantalum - Polymer Capacitors | Tantalum - Polymer Capacitors | Capacitors - Tantalum - Polymer Capacitors | Cap, 220Uf, 2.5V, Tant, Polymer, Case B; Capacitance Vishay |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | ||
| Applications | General Purpose | General Purpose | ||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 220 microF | 220 microF | 220 microF | 220 microF |