Vishay Intertechnology, Inc. Tantalum - Polymer Capacitors T55B227M004C0045

Description
220µF Molded Tantalum Polymer Capacitor 4V 1411 (3528 Metric) 45mOhm @ 100kHz
Request a Quote Datasheet
Description
220µF Molded Tantalum Polymer Capacitor 4V 1411 (3528 Metric) 45mOhm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum - Polymer Capacitors - 3581-T55B227M004C0045TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
3581-T55B227M004C0045TR-ND
Tantalum - Polymer Capacitors 3581-T55B227M004C0045TR-ND
220µF Molded Tantalum Polymer Capacitor 4V 1411 (3528 Metric) 45mOhm @ 100kHz

220µF Molded Tantalum Polymer Capacitor 4V 1411 (3528 Metric) 45mOhm @ 100kHz

Buy Now Datasheet
Tantalum - Polymer Capacitors - 3581-T55B227M004C0045CT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
3581-T55B227M004C0045CT-ND
Tantalum - Polymer Capacitors 3581-T55B227M004C0045CT-ND
CAP TANT POLY 220UF 4V 1411

CAP TANT POLY 220UF 4V 1411

Buy Now Datasheet
Tantalum - Polymer Capacitors - 3581-T55B227M004C0045DKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
3581-T55B227M004C0045DKR-ND
Tantalum - Polymer Capacitors 3581-T55B227M004C0045DKR-ND
CAP TANT POLY 220UF 4V 1411

CAP TANT POLY 220UF 4V 1411

Buy Now Datasheet
Capacitors - Tantalum - Polymer Capacitors - T55B227M004C0045 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum - Polymer Capacitors
T55B227M004C0045
Capacitors - Tantalum - Polymer Capacitors T55B227M004C0045
CAP TANT POLY 220UF 4V 1411

CAP TANT POLY 220UF 4V 1411

Supplier's Site
Cap, 220Μf, 4V, 20%; Capacitance Vishay - 47Y8171 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 220Μf, 4V, 20%; Capacitance Vishay
47Y8171
Cap, 220Μf, 4V, 20%; Capacitance Vishay 47Y8171
CAP, 220µF, 4V, 20%; Capacitance:220µF; Voltage Rating:4V; Product Range:vPolyTan T55 Series; Capacitance Tolerance:± 20%; Manufacturer Size Code:B; ESR:0.045ohm; Operating Temperature Min:-55°C; Operating Temperature Max:105°C; RoHS Compliant: Yes

CAP, 220µF, 4V, 20%; Capacitance:220µF; Voltage Rating:4V; Product Range:vPolyTan T55 Series; Capacitance Tolerance:± 20%; Manufacturer Size Code:B; ESR:0.045ohm; Operating Temperature Min:-55°C; Operating Temperature Max:105°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 3581-T55B227M004C0045TR-ND 3581-T55B227M004C0045DKR-ND T55B227M004C0045 47Y8171
Product Name Tantalum - Polymer Capacitors Tantalum - Polymer Capacitors Capacitors - Tantalum - Polymer Capacitors Cap, 220Μf, 4V, 20%; Capacitance Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 220 microF 220 microF 220 microF 220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1608-1248-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Polymer - 108UVR6R3MFE - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details