Vishay Intertechnology, Inc. SMD 220uF 4V Capacitor T55B227M004C0035

Description
220uF 4V Tantalum Capacitor, SMD, 35mR ESR, 105°C Product overview: T55B227M004C0035 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220uF, 4V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220uF, 4V, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-T55B227M004C0035 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
220uF 4V Tantalum Capacitor, SMD, 35mR ESR, 105°C Product overview: T55B227M004C0035 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220uF, 4V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220uF, 4V, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-T55B227M004C0035 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 220uF 4V Capacitor
70-T55B227M004C0035
SMD 220uF 4V Capacitor 70-T55B227M004C0035
220uF 4V Tantalum Capacitor, SMD, 35mR ESR, 105°C Product overview: T55B227M004C0035 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220uF, 4V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220uF, 4V, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-T55B227M004C0035 can be used for catalog matching and distributor lookup.

220uF 4V Tantalum Capacitor, SMD, 35mR ESR, 105°C Product overview: T55B227M004C0035 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220uF, 4V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220uF, 4V, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-T55B227M004C0035 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum - Polymer Capacitors - 718-2035-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
718-2035-6-ND
Tantalum - Polymer Capacitors 718-2035-6-ND
220µF Molded Tantalum Polymer Capacitor 4V 1411 (3528 Metric) 35mOhm @ 100kHz

220µF Molded Tantalum Polymer Capacitor 4V 1411 (3528 Metric) 35mOhm @ 100kHz

Buy Now Datasheet
Tantalum - Polymer Capacitors - 718-2035-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
718-2035-1-ND
Tantalum - Polymer Capacitors 718-2035-1-ND
220µF Molded Tantalum Polymer Capacitor 4V 1411 (3528 Metric) 35mOhm @ 100kHz

220µF Molded Tantalum Polymer Capacitor 4V 1411 (3528 Metric) 35mOhm @ 100kHz

Buy Now Datasheet
Tantalum - Polymer Capacitors - 718-2035-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
718-2035-2-ND
Tantalum - Polymer Capacitors 718-2035-2-ND
220µF Molded Tantalum Polymer Capacitor 4V 1411 (3528 Metric) 35mOhm @ 100kHz

220µF Molded Tantalum Polymer Capacitor 4V 1411 (3528 Metric) 35mOhm @ 100kHz

Buy Now Datasheet
Tantalum - Polymer Capacitors - T55B227M004C0035 - 1105143-T55B227M004C0035 - Win Source Electronics
Laguna Hills, CA, United States
Tantalum - Polymer Capacitors - T55B227M004C0035
1105143-T55B227M004C0035
Tantalum - Polymer Capacitors - T55B227M004C0035 1105143-T55B227M004C0035
Manufacturer: Vishay Win Source Part Number: 1105143-T55B227M004C 0035 Packaging: Reel - TR Type: Molded Features: General Purpose Voltage Rating: 4V Height - Seated (Max): 0.083" (2.10mm) Mounting: SMD (SMT) Capacitance: 220μF Tolerance: ±20% Manufacturer Size Code: B ESR: 35 mOhm Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 105°C Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm) Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1105143-T55B227M004C0035
Packaging: Reel - TR
Type: Molded
Features: General Purpose
Voltage Rating: 4V
Height - Seated (Max): 0.083" (2.10mm)
Mounting: SMD (SMT)
Capacitance: 220μF
Tolerance: ±20%
Manufacturer Size Code: B
ESR: 35 mOhm
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 105°C
Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm)
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Capacitors - Tantalum - Polymer Capacitors - T55B227M004C0035 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum - Polymer Capacitors
T55B227M004C0035
Capacitors - Tantalum - Polymer Capacitors T55B227M004C0035
CAP TANT POLY 220UF 4V 1411

CAP TANT POLY 220UF 4V 1411

Supplier's Site
Tantalum Capacitor, 220Uf, 4V, Case B; Capacitance Vishay - 26Y9124 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 220Uf, 4V, Case B; Capacitance Vishay
26Y9124
Tantalum Capacitor, 220Uf, 4V, Case B; Capacitance Vishay 26Y9124
TANTALUM CAPACITOR, 220UF, 4V, CASE B; Capacitance:220µF; Capacitance Tolerance:± 20%; Voltage(DC):4V; Manufacturer Size Code:B; ESR:0.035ohm; Capacitor Case / Package:1411 [3528 Metric]; Product Length:3.5mm; Product Width:2.8mm RoHS Compliant: Yes

TANTALUM CAPACITOR, 220UF, 4V, CASE B; Capacitance:220µF; Capacitance Tolerance:± 20%; Voltage(DC):4V; Manufacturer Size Code:B; ESR:0.035ohm; Capacitor Case / Package:1411 [3528 Metric]; Product Length:3.5mm; Product Width:2.8mm RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitor, 220Uf, 4V, Case B, Reel; Capacitance Vishay - 84X8298 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 220Uf, 4V, Case B, Reel; Capacitance Vishay
84X8298
Tantalum Capacitor, 220Uf, 4V, Case B, Reel; Capacitance Vishay 84X8298
TANTALUM CAPACITOR, 220UF, 4V, CASE B, REEL; Capacitance:220µF; Capacitance Tolerance:± 20%; Voltage(DC):4V; Manufacturer Size Code:B; ESR:0.035ohm; Capacitor Case / Package:1411 [3528 Metric]; Product Length:3.5mm; Qualification:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 220UF, 4V, CASE B, REEL; Capacitance:220µF; Capacitance Tolerance:± 20%; Voltage(DC):4V; Manufacturer Size Code:B; ESR:0.035ohm; Capacitor Case / Package:1411 [3528 Metric]; Product Length:3.5mm; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 70-T55B227M004C0035 718-2035-6-ND 718-2035-1-ND 1105143-T55B227M004C0035 T55B227M004C0035 26Y9124
Product Name SMD 220uF 4V Capacitor Tantalum - Polymer Capacitors Tantalum - Polymer Capacitors Tantalum - Polymer Capacitors - T55B227M004C0035 Capacitors - Tantalum - Polymer Capacitors Tantalum Capacitor, 220Uf, 4V, Case B; Capacitance Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic; Tantalum Tantalum Tantalum Tantalum
Capacitance Range 220 microF 220 microF 220 microF 220 microF 220 microF 220 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-442-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 120000 microF
View Details
Power Electronic Capacitor - W3P(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Automotive; Power Supply
View Details
Aluminum Electrolytic - 226SVH6R3MCR - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers